Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.05
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.10
|
18,137
in stock
|
Buy Now | |
Newark Electronics
from US$0.07
|
18,137
in stock
|
Buy Now | |
element14
from US$0.10
|
18,137
in stock
|
Buy Now | |
Chip One Stop
from US$0.06
|
60
in stock
|
Buy Now | |
Avnet America
from US$0.05
|
-
|
Buy Now | |
Sager
from US$0.05
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now |
Mating Tab Thickness | .64mm, .025in |
---|---|
Terminal & Splice Type | Receptacle |
Crimp Type | F-Crimp |
Mating Tab Width | .031in, .8mm |
Typical Current Rating | 9A |
Interface Plating | Silver (Ag) |
Wire Insulation Diameter | 1.5 – 1.85mm, .059 – .073in |
Wire Size | .35 – .5mm² |
Wire Size Search | 22AWG, .4mm², .35mm², 20AWG, .5mm² |
Agency/Standard | SAE/USCAR-2 / USCAR-21 |
Terminal Transmits | 0 – 24 A (Low Power) |
Packaging Method | Reel |
Packaging Quantity | 7500 |
Sealable | No |
Primary Locking Feature | Clean Body |
Wire Type | Copper |
Termination Method | Crimp |
Operating Temperature Range | -40 – 302°F, -40 – 150°C |
Contact Rohs Compliant: Yes |Amp Te Connectivity 1456968-1 | Newark Electronics |
CONTACT | element14 |
CONTACT 07AH3329 | Farnell |
AMP1456968-1 | Avnet America |
Automotive Connectors CONTACT FML 0 .64 20 | Sager |
CONTACT F 0.64 20-22 AWG | Power and Signal Group |
Where can I find additional details, specifications and documents for a 1456968-1?
Additional datasheets, footprints and schematics for 1456968-1 are listed on our Part Details page. You can also find images and similar parts to 1456968-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1456968-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1456968-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1456968-1 fall under?
The 1456968-1 is listed under Terminals & Splices > Automotive, Truck, Bus, & Off-Road Terminals.
Can I view similar or alternative parts?
You can view similar parts to 1456968-1 when available in the Automotive, Truck, Bus, & Off-Road Terminals range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1456968-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1456968-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1456968-1 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Chip One Stop and Avnet America have stock available or on a lead time for 1456968-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1456968-1 often in real-time on the comparison pages.
What if I can't find stock of 1456968-1?
You can fill out our help required form which you can use to request a quote for 1456968-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.