Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Cable Exit Angle | 180° |
---|---|
Body Material | PA GF |
Color | Black |
Number of Positions | 16 |
Number of Rows | 2 |
Mating Tab Width | .025in, .64mm |
Width | 23.6mm, .929in |
Length | 23.3mm, .917in |
Height | .622in, 15.8mm |
Centerline (Pitch) | .1in, 2.54mm |
Polarized | Yes |
Mounting Feature | Without |
Terminal Position Assurance | Yes |
Circuit Application | Signal |
Serviceable | Yes |
Connector Position Assurance Capable | No |
Packaging Method | Package |
Packaging Quantity | 400 |
Hybrid Connector | No |
Connector Style | Housing for female terminals |
Connector System | Wire-to-Board, Wire-to-Device, Wire-to-Wire |
Row-to-Row Spacing | 4.4mm, .173in |
Strain Relief | No |
Primary Locking Feature | Integrated in Housing |
Sealable | No |
Operating Temperature Range | -40 – 257°F, -40 – 125°C |
PLG ASSY,2X8,UNSEALD, 0.64,Gen Connector & Housing Type: Housing for Female Terminals Mating Tab Width: .64 mm Mating Tab Width: .025 in Connector System: Wire-to-Board Wire-to-Device Wire-to-Wire Number of Positions: 16 Housing for Female Terminals .64 mm .025" Wire-to-Board | Get .64 Connector System & Connector Hsg | Part Number: 1456867-3 | Internal Number: 1456867-3 | TE Connectivity | TE Store |
PLG ASSY,2X8,UNSEALD, 0.64,GEN | Avnet America |
Where can I find additional details, specifications and documents for a 1456867-3?
Additional datasheets, footprints and schematics for 1456867-3 are listed on our Part Details page. You can also find images and similar parts to 1456867-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1456867-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1456867-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1456867-3 fall under?
The 1456867-3 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Housings.
Can I view similar or alternative parts?
You can view similar parts to 1456867-3 when available in the Automotive, Truck, Bus, & Off-Road Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1456867-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 1456867-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1456867-3 have stock available?
Authorised distributors including TE Store, Avnet America and Power and Signal Group have stock available or on a lead time for 1456867-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1456867-3 often in real-time on the comparison pages.
What if I can't find stock of 1456867-3?
You can fill out our help required form which you can use to request a quote for 1456867-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.