Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.10
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.10
|
600
in stock
|
Buy Now | |
Conrad
from US$0.14
|
1,100
in stock
|
Buy Now | |
Newark Electronics
from US$12.85
|
14
in stock
|
Buy Now | |
element14
from US$9.07
|
14
in stock
|
Buy Now | |
Farnell
from US$10.34
|
14
in stock
|
Buy Now | |
Powell Electronics
from US$9.39
|
8
in stock
|
Buy Now | |
Schukat Electronic
from US$8.14
|
5
in stock
|
Buy Now | |
RS Americas
from US$10.44
|
-
|
Buy Now | |
Carlton-Bates
from US$10.49
|
-
|
Buy Now |
Accessory Type | Screw |
---|---|
For Use With | Extruded Aluminium Box Enclosures |
Product Range | - |
SVHC | No SVHC (15-Jan-2019) |
Compatible with (details): Series 1455 | Conrad |
6-32 x 3/8ö Black Finish | RS |
Enclosure Accessory, Black, Screw, Extruded Aluminium Box Enclosures Rohs Compliant: Yes |Hammond 1455MS100BK | Newark Electronics |
SCREWS, PK100 | element14 |
Screws steel black for Series 1455 | Schukat Electronic |
black screws - 100/pack | Hammond Manufacturing 1455MS100BK | RS Americas |
Enclosure Self-Tapping Screw, Steel, Zinc Plate, 0.38 in. W | Carlton-Bates |
Where can I find additional details, specifications and documents for a 1455MS100BK?
Additional datasheets, footprints and schematics for 1455MS100BK are listed on our Part Details page. You can also find images and similar parts to 1455MS100BK on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1455MS100BK on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1455MS100BK price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1455MS100BK fall under?
The 1455MS100BK is listed under Electrical & Lighting > Enclosures Racks & Accessories > Cabinet & Rack Accessories.
Can I view similar or alternative parts?
You can view similar parts to 1455MS100BK when available in the Cabinet & Rack Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1455MS100BK you can contact the distributor directly for product support, shipping queries etc.
Is the 1455MS100BK RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1455MS100BK have stock available?
Authorised distributors including Conrad, RS, Newark Electronics, element14 and Farnell have stock available or on a lead time for 1455MS100BK.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1455MS100BK often in real-time on the comparison pages.
What if I can't find stock of 1455MS100BK?
You can fill out our help required form which you can use to request a quote for 1455MS100BK from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.