Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Material | Polycarbonate GF |
---|---|
Color | Black |
Retention Module Type | With Slotted, Captive Nuts |
Hardware Material | Brass, Copper Alloy |
Comment | Two modules required for one processor., With short latch., Without Extensions |
Packaging Method | Box |
実装方法 | Box |
Packaging Quantity | 252 |
Connector & Contact Terminates To | Printed Circuit Board |
Connector & Contact Retention Accessory Type | Retention Module |
Operating Temperature Range | -40 – 70°C, -40 – 158°F |
Urm Assy, Short Tab/Plast Fast Rohs Compliant: Yes |Amp Te Connectivity 145451-1 | Newark Electronics |
Connector Accessories Mechanical Support Components Retention Module | Avnet America |
Where can I find additional details, specifications and documents for a 145451-1?
Additional datasheets, footprints and schematics for 145451-1 are listed on our Part Details page. You can also find images and similar parts to 145451-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 145451-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 145451-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 145451-1 fall under?
The 145451-1 is listed under Connectors > PCB Connectors > PCB Connector Accessories > PCB Connector Hardware > PCB Latches, Locks & Retainers.
Can I view similar or alternative parts?
You can view similar parts to 145451-1 when available in the PCB Latches, Locks & Retainers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 145451-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 145451-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 145451-1 have stock available?
Authorised distributors including Newark Electronics, Avnet America and Farnell have stock available or on a lead time for 145451-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 145451-1 often in real-time on the comparison pages.
What if I can't find stock of 145451-1?
You can fill out our help required form which you can use to request a quote for 145451-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.