145391 Industrial Automation & Control Gear by Maxon Motor

CONTROLLER SERVO AMPLIFIER 5A

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$139.67

Distributor Stock
Logo for Farnell
Farnell
from US$929.00
No stock
Buy Now
Logo for Distrelec
Distrelec
from US$139.67
-
Buy Now

Specifications

Supply Voltage Min 12VDC
Supply Voltage Max 50VDC
Armature Current Max 5A
Armature Voltage Max -
Product Range -
External Depth 26mm
External Length / Height 180mm
External Width 103mm
For Use With Brush DC Motors of 10 to 500 W
Height 180mm
Operating Frequency 50kHz
Output Current Max 5A
Output Voltage Max 48VDC
Supply Voltage Range 12V DC to 50V DC

Alternative Descriptions

CONTROLLER, SERVO AMPLIFIER, 5A | Farnell


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 145391?

Additional datasheets, footprints and schematics for 145391 are listed on our Part Details page. You can also find images and similar parts to 145391 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 145391 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 145391 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 145391 fall under?

The 145391 is listed under Electrical & Lighting > Industrial Automation & Control Gear > Motor Starters & Controllers.

Can I view similar or alternative parts?

You can view similar parts to 145391 when available in the Motor Starters & Controllers range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 145391 you can contact the distributor directly for product support, shipping queries etc.

Is the 145391 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 145391 have stock available?

Authorised distributors including Distrelec and Farnell have stock available or on a lead time for 145391.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 145391 often in real-time on the comparison pages.

What if I can't find stock of 145391?

You can fill out our help required form which you can use to request a quote for 145391 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay