Status: | Unknown |
---|---|
Series: | MCON Series |
RoHS: | Unknown |
Product Range | MCON Series |
---|---|
Contact Plating | Silver Plated Contacts |
Contact Material | Copper Nickel Silicon |
Contact Gender | Socket |
Contact Termination Type | Crimp |
Wire Size AWG Min | 25AWG |
Wire Size AWG Max | 22AWG |
SVHC | No SVHC (07-Jul-2017) |
Where can I find additional details, specifications and documents for a 1452665-3?
Additional datasheets, footprints and schematics for 1452665-3 are listed on our Part Details page. You can also find images and similar parts to 1452665-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1452665-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1452665-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1452665-3 fall under?
The 1452665-3 is listed under Cable Leads & Connectors > Connectors > Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 1452665-3 when available in the Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1452665-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 1452665-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1452665-3 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Power and Signal Group and Avnet Abacus have stock available or on a lead time for 1452665-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1452665-3 often in real-time on the comparison pages.
What if I can't find stock of 1452665-3?
You can fill out our help required form which you can use to request a quote for 1452665-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.