Status: | Unknown |
---|---|
Series: | MCON Series |
RoHS: | Unknown |
Prices starting from US$0.14
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.31
|
No stock
|
Buy Now | |
Newark Electronics
from US$0.26
|
342,000
in stock
|
Buy Now | |
Rapid Electronics
from US$0.38
|
342,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.14
|
342,000
in stock
|
Buy Now | |
Distrelec
from US$0.51
|
342,000
in stock
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Product Range | MCON Series |
---|---|
Contact Plating | Gold Plated Contacts |
Contact Material | Bronze |
Contact Gender | Socket |
Contact Termination Type | Crimp |
Wire Size AWG Min | 20AWG |
Wire Size AWG Max | 18AWG |
SVHC | No SVHC (07-Jul-2017) |
Contact Termination | Crimp |
For Use With | MCON Interconnection Systems |
Wire Size (AWG) | 20AWG to 18AWG |
Where can I find additional details, specifications and documents for a 1452656-2?
Additional datasheets, footprints and schematics for 1452656-2 are listed on our Part Details page. You can also find images and similar parts to 1452656-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1452656-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1452656-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1452656-2 fall under?
The 1452656-2 is listed under Cable Leads & Connectors > Connectors > Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 1452656-2 when available in the Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1452656-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 1452656-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1452656-2 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 1452656-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1452656-2 often in real-time on the comparison pages.
What if I can't find stock of 1452656-2?
You can fill out our help required form which you can use to request a quote for 1452656-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.