Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Color | Black |
---|---|
Number of Sections | 1 |
Number of Rows | 1 |
Number of Signal Positions | 2 |
Tab Thickness | .025in, .64mm |
Tab Width | .64mm, .025in |
Interface Plating | Tin (Sn) |
Width | 23mm, .716in |
Length | 18.2mm, .9114in |
Profile Height from PCB | 10.3mm, .406in |
Voltage Rating (Max) | 14VDC |
Nominal Voltage Architecture | 12V |
Operating Voltage | 14VDC |
Centerline (Pitch) | 2.54mm, .1in |
UL Flammability Rating | None |
Mounting Orientation | Horizontal/90° |
Mounting Holes | With |
Locking Interface | Without |
PCB Mount Retention Type | Solder Tail |
Circuit Application | Signal |
Packaging Quantity | 240 |
Hybrid Header | No |
Connector & Contact Terminates To | Printed Circuit Board |
Shielded | No |
Sealable | No |
Termination Method | Through Hole - Solder |
Operating Temperature (Max) | 65°C, 176°F, 212°F, 75°C, 85°C, 90°C, 185°F, 80°C, 194°F, 158°F, 100°C, 167°F, 149°F, 70°C |
Operating Temperature Range | -40 – 212°F, -40 – 100°C |
Conn Shrouded Header HDR 2 POS Solder RA Thru-Hole Box | Avnet America |
Where can I find additional details, specifications and documents for a 1452625-1?
Additional datasheets, footprints and schematics for 1452625-1 are listed on our Part Details page. You can also find images and similar parts to 1452625-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1452625-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1452625-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1452625-1 fall under?
The 1452625-1 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Headers.
Can I view similar or alternative parts?
You can view similar parts to 1452625-1 when available in the Automotive, Truck, Bus, & Off-Road Headers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1452625-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1452625-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1452625-1 have stock available?
Authorised distributors including Avnet America, Avnet Asia, Farnell, Power and Signal Group and Avnet Abacus have stock available or on a lead time for 1452625-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1452625-1 often in real-time on the comparison pages.
What if I can't find stock of 1452625-1?
You can fill out our help required form which you can use to request a quote for 1452625-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.