Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Color | Black |
---|---|
Body Material | PBT GF |
Connector Code | A |
Cable Exit Angle | 180° |
Blank Cavity Position | 2, 5 |
Number of Rows | 2 |
Number of Positions | 4 |
Mating Tab Width | .11in, 2.8mm |
Height | 31.3mm, 1.232in |
Length | 1.039in, 26.4mm |
Width | 26.8mm, 1.055in |
Nominal Voltage Architecture | 12V |
Operating Voltage | 14VDC |
Centerline (Pitch) | 5.5mm, .217in |
UL Flammability Rating | UL 94-HB |
Mounting Feature | Without |
Terminal Position Assurance | Yes |
Polarized | Yes |
Circuit Application | Signal |
Connector Position Assurance Capable | No |
Serviceable | No |
Packaging Method | Package |
Packaging Quantity | 700 |
Connector Style | Housing for female terminals |
Hybrid Connector | No |
Connector System | Wire-to-Board, Wire-to-Wire, Wire-to-Device |
Primary Locking Feature | On the Terminal |
Row-to-Row Spacing | 4.5mm, .177in |
Sealable | Yes |
Strain Relief | Add By Accessory |
Operating Temperature Range | -40 – 221°F, -40 – 105°C |
|Amp Te Connectivity 1452327-2 | Newark Electronics |
Conn Housing F 4 POS 5.5mm ST Cable Mount | Avnet America |
Where can I find additional details, specifications and documents for a 1452327-2?
Additional datasheets, footprints and schematics for 1452327-2 are listed on our Part Details page. You can also find images and similar parts to 1452327-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1452327-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1452327-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1452327-2 fall under?
The 1452327-2 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Housings.
Can I view similar or alternative parts?
You can view similar parts to 1452327-2 when available in the Automotive, Truck, Bus, & Off-Road Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1452327-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 1452327-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1452327-2 have stock available?
Authorised distributors including Newark Electronics, Avnet America, Boersig, Power and Signal Group and Avnet Abacus have stock available or on a lead time for 1452327-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1452327-2 often in real-time on the comparison pages.
What if I can't find stock of 1452327-2?
You can fill out our help required form which you can use to request a quote for 1452327-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.