Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Accessory Type | Knockout Plug |
---|---|
Size (mm) | 12.7mm |
Conduit Material | Thermoplastic |
For Use With | Rigid / IMC Conduits |
Product Range | - |
External Diameter | 26.924mm |
Material | Thermoplastic |
Mounting Hole Dia | 12.7mm |
Knockout Plug, Non Metallic 1/2 inch, Thermoplastic, for Rigid/IMC Conduit | T&B Fittings by ABB 1451 | RS Americas |
Knockout Plug | Newark Electronics |
Thomas & Betts | Sager |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Where can I find additional details, specifications and documents for a 1451?
Additional datasheets, footprints and schematics for 1451 are listed on our Part Details page. You can also find images and similar parts to 1451 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1451 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1451 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1451 fall under?
The 1451 is listed under Cable Leads & Connectors > Cable > Cable Management.
Can I view similar or alternative parts?
You can view similar parts to 1451 when available in the Cable Management range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1451 you can contact the distributor directly for product support, shipping queries etc.
Is the 1451 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1451 have stock available?
Authorised distributors including RS Americas, Newark Electronics, element14, Farnell and Sager have stock available or on a lead time for 1451.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1451 often in real-time on the comparison pages.
What if I can't find stock of 1451?
You can fill out our help required form which you can use to request a quote for 1451 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.