Status: | Unknown |
---|---|
Series: | 5846 Series |
RoHS: | Compliant |
Prices starting from US$3.66
Distributor | Stock | ||
---|---|---|---|
element14
from US$3.66
|
-
|
Buy Now |
Mezzanine Connector Type | Header |
---|---|
Pitch Spacing | 1mm |
No. of Rows | 2Rows |
No. of Contacts | 50Contacts |
Connector Mounting | Surface Mount |
Contact Material | Copper Alloy |
Product Range | 5846 Series |
RoHS Compliant | Yes |
Where can I find additional details, specifications and documents for a 145078050510861+?
Additional datasheets, footprints and schematics for 145078050510861+ are listed on our Part Details page. You can also find images and similar parts to 145078050510861+ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 145078050510861+ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 145078050510861+ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 145078050510861+ fall under?
The 145078050510861+ is listed under Connectors > Mezzanine / Array Connectors.
Can I view similar or alternative parts?
You can view similar parts to 145078050510861+ when available in the Mezzanine / Array Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 145078050510861+ you can contact the distributor directly for product support, shipping queries etc.
Is the 145078050510861+ RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 145078050510861+ have stock available?
Authorised distributors including element14 have stock available or on a lead time for 145078050510861+.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 145078050510861+ often in real-time on the comparison pages.
What if I can't find stock of 145078050510861+?
You can fill out our help required form which you can use to request a quote for 145078050510861+ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.