Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Width | 30mm |
---|---|
Shackle Clearance - Horizontal | 14mm |
Shackle Clearance - Vertical | 26mm |
Shackle Diameter | 5mm |
Lock Material | Aluminium |
Product Range | - |
Body Material | Aluminium |
Colour | Green |
External Depth | 13mm |
External Length / Height | 65mm |
External Width | 30mm |
Material | Aluminium |
Size (mm) | 30mm |
Where can I find additional details, specifications and documents for a 145/30 GREEN C?
Additional datasheets, footprints and schematics for 145/30 GREEN C are listed on our Part Details page. You can also find images and similar parts to 145/30 GREEN C on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 145/30 GREEN C on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 145/30 GREEN C price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 145/30 GREEN C fall under?
The 145/30 GREEN C is listed under Security & CCTV > Padlocks & Chains > Padlocks.
Can I view similar or alternative parts?
You can view similar parts to 145/30 GREEN C when available in the Padlocks range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 145/30 GREEN C you can contact the distributor directly for product support, shipping queries etc.
Is the 145/30 GREEN C RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 145/30 GREEN C have stock available?
There is no stock from authorised distributors for 145/30 GREEN C.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 145/30 GREEN C often in real-time on the comparison pages.
What if I can't find stock of 145/30 GREEN C?
You can fill out our help required form which you can use to request a quote for 145/30 GREEN C from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.