Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Audio Transformer Rohs Compliant: Yes |Hammond 144D | Newark Electronics |
Transformer Audio Output 150mW 300(C.T.)Ohm Primary 3.2Ohm Secondary 150Hz-15kHz | Hammond Manufacturing 144D | RS Americas |
Transformer, Audio | Carlton-Bates |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Fixing Type | Compression Mounting Clamp |
---|---|
For Use With | Semiconductors to 4" (101.6mm) Diameter |
External Length | 139.7mm |
External Width | 25.4mm |
Clamping Width Max | 88.9mm |
RoHS Compliant | Yes |
CLAMP COMPRESSION SYSTEM | Richardson RFPD |
Heat Sinks Compression Mounting Clamp Assemblies for Semis to 101.6mm dia., 76.2-88.9mm | Sager |
Where can I find additional details, specifications and documents for a 144D?
Additional datasheets, footprints and schematics for 144D are listed on our Part Details page. You can also find images and similar parts to 144D on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 144D on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 144D price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 144D fall under?
The 144D is listed under Transformers > More Transformers.
Can I view similar or alternative parts?
You can view similar parts to 144D when available in the More Transformers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 144D you can contact the distributor directly for product support, shipping queries etc.
Is the 144D RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 144D have stock available?
Authorised distributors including Newark Electronics, Richardson RFPD, RS Americas, Carlton-Bates and Sager have stock available or on a lead time for 144D.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 144D often in real-time on the comparison pages.
What if I can't find stock of 144D?
You can fill out our help required form which you can use to request a quote for 144D from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.