Status: | Unknown |
---|---|
Series: | 1448 Series |
RoHS: | Unknown |
Prices starting from US$0.10
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$8.90
|
1
in stock
|
Buy Now | |
RS Americas
from US$0.22
|
4,350
in stock
|
Buy Now | |
Future Electronics
from US$0.11
|
607
in stock
|
Buy Now | |
Newark Electronics
from US$25.10
|
2
in stock
|
Buy Now | |
element14
from US$10.62
|
1
in stock
|
Buy Now | |
Avnet America
from US$22.51
|
-
|
Buy Now | |
Carlton-Bates
from US$0.20
|
-
|
Buy Now | |
Sager
from US$0.10
|
-
|
Buy Now |
Blade Length | 200mm |
---|---|
Scissor Type | Paper Cutting |
Product Range | 1448 Series |
SVHC | No SVHC (15-Jan-2018) |
Tool Body Material | Stainless Steel |
SCISSORS, PRECISION, SCOTCH, 20CM | element14 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Super-Safeway Plug Nema 6-20 20A/250V |Molex 1448 | Newark Electronics |
Super-Safeway Plug 2 Pole/3 Wire NEMA 6-20 20A 250V Yellow | Avnet America |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
RoHS Compliant | YES |
---|
Panel Nut, OD .375, Threads 1/4-32, Brass, Nickel Plate | Keystone Electronics 1448 | RS Americas |
1/4-32 Hex Nut 0.375" (9.53mm) 3/8" Brass" | Future Electronics |
Nut, Hex Panel | Carlton-Bates |
Screws & Fasteners HEX NUT 1/4-32 | Sager |
Where can I find additional details, specifications and documents for a 1448?
Additional datasheets, footprints and schematics for 1448 are listed on our Part Details page. You can also find images and similar parts to 1448 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1448 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1448 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1448 fall under?
The 1448 is listed under Tools & Production Supplies > Tools - Hand & Workholding > Scissors.
Can I view similar or alternative parts?
You can view similar parts to 1448 when available in the Scissors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1448 you can contact the distributor directly for product support, shipping queries etc.
Is the 1448 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1448 have stock available?
Authorised distributors including RS Americas, Future Electronics, Newark Electronics, element14 and Farnell have stock available or on a lead time for 1448.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1448 often in real-time on the comparison pages.
What if I can't find stock of 1448?
You can fill out our help required form which you can use to request a quote for 1448 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.