Status: | Unknown |
---|---|
Series: | 1447 Series |
RoHS: | Unknown |
Prices starting from US$0.26
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$7.66
|
6
in stock
|
Buy Now | |
Carlton-Bates
from US$17.70
|
920
in stock
|
Buy Now | |
RS Americas
from US$10.34
|
16
in stock
|
Buy Now | |
Distrelec
from US$20.49
|
11
in stock
|
Buy Now | |
element14
from US$9.16
|
6
in stock
|
Buy Now | |
Newark Electronics
from US$0.26
|
-
|
Buy Now | |
Avnet America
from US$20.65
|
-
|
Buy Now | |
Relay Specialties
-
|
-
|
Buy Now |
Blade Length | 180mm |
---|---|
Scissor Type | Paper Cutting |
Product Range | 1447 Series |
SVHC | No SVHC (15-Jan-2018) |
Tool Body Material | Stainless Steel |
SCISSORS, PRECISION, SCOTCH, 18CM | element14 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Adafruit Assembled Standard LCD 16x2 5V | Distrelec |
Where can I find additional details, specifications and documents for a 1447?
Additional datasheets, footprints and schematics for 1447 are listed on our Part Details page. You can also find images and similar parts to 1447 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1447 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1447 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1447 fall under?
The 1447 is listed under Tools & Production Supplies > Tools - Hand & Workholding > Scissors.
Can I view similar or alternative parts?
You can view similar parts to 1447 when available in the Scissors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1447 you can contact the distributor directly for product support, shipping queries etc.
Is the 1447 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1447 have stock available?
Authorised distributors including Carlton-Bates, RS Americas, Distrelec, element14 and Farnell have stock available or on a lead time for 1447.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1447 often in real-time on the comparison pages.
What if I can't find stock of 1447?
You can fill out our help required form which you can use to request a quote for 1447 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.