Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Number of Positions | 2 |
---|---|
Contact Current Rating (Max) | 120A |
Height | 20.6mm, .811in |
Width | 1.744in, 44.31mm |
Length | 2.498in, 63.45mm |
Wire Size | 4AWG, 21mm², 41444CMA |
Operating Voltage | 600VDC, 600VAC |
Housing Material | Polycarbonate |
Housing Color | Blue |
UL Flammability Rating | UL 94V-0 |
Agency/Standard | UL |
Agency/Standard Number | E28476 |
UL Rating | Recognized |
Mating Alignment | With |
Mating Retention | With |
Mating Retention Type | Latch |
Panel Mount Feature | Without |
Mating Alignment Type | Keyed |
Circuit Application | Power |
Packaging Method | Bag |
Housing Type | Plug/Receptacle |
Connector & Contact Terminates To | Wire & Cable |
Product Type | Connector Assembly |
Contact Type | Pin/Socket |
Sealable | No |
Assembly or Kit | Kit |
Connector System | Wire-to-Wire |
Wire Type | Stranded |
Termination Method to Wire & Cable | Crimp |
120A Pwr Prod Kit,4 Awg,blue Rohs Compliant: Yes |Amp Te Connectivity 1445999-2 | Newark Electronics |
Where can I find additional details, specifications and documents for a 1445999-2?
Additional datasheets, footprints and schematics for 1445999-2 are listed on our Part Details page. You can also find images and similar parts to 1445999-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1445999-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1445999-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1445999-2 fall under?
The 1445999-2 is listed under Connectors > Power Connectors > Rectangular Power > Rectangular Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 1445999-2 when available in the Rectangular Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1445999-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 1445999-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1445999-2 have stock available?
Authorised distributors including Chip One Stop and Newark Electronics have stock available or on a lead time for 1445999-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1445999-2 often in real-time on the comparison pages.
What if I can't find stock of 1445999-2?
You can fill out our help required form which you can use to request a quote for 1445999-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.