Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Primary Product Material | LCP (Liquid Crystal Polymer) |
---|---|
Primary Product Color | Beige |
Strain Relief Type | Hermaphroditic |
Number of Positions | 14 |
UL Flammability Rating | UL 94V-0 |
Protection & Strain Relief Accessory Type | Strain Relief |
Strain Relief, 14 Pos. |Amp Te Connectivity 1445976-6 | Newark Electronics |
Connector Accessories Strain Relief 14 POS Beige | Avnet America |
Connector, AMPMODU, Strain Relief, 14 Pos. | TE Connectivity 1445976-6 | RS Americas |
Special Order: STRAIN RELIEF, 14 POS. Connector Cover Type: Strain Relief Cover Primary Product Color: Beige Primary Product Material: LCP (Liquid Crystal Polymer) Number of Positions: 14 Operating Temperature (Max): 85 °C Strain Relief Cover Beige | Connector Cap & Cover | Part Number: 1445976-6 | Internal Number: 1445976-6 | LCP (Liquid Crystal Polymer) | TE Connectivity | TE Store |
Status: | Unknown |
---|---|
Series: | AMPMODU Series |
RoHS: | Unknown |
Accessory Type | Strain Relief |
---|---|
For Use With | AMPMODU Series Connectors |
No. of Positions | 14Ways |
Strain Relief Material | LCP (Liquid Crystal Polymer) |
Product Range | AMPMODU Series |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 1445976-6?
Additional datasheets, footprints and schematics for 1445976-6 are listed on our Part Details page. You can also find images and similar parts to 1445976-6 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1445976-6 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1445976-6 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1445976-6 fall under?
The 1445976-6 is listed under Connectors > PCB Connectors > PCB Connector Accessories > PCB Protection & Strain Relief > PCB Connector Strain Relief.
Can I view similar or alternative parts?
You can view similar parts to 1445976-6 when available in the PCB Connector Strain Relief range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1445976-6 you can contact the distributor directly for product support, shipping queries etc.
Is the 1445976-6 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1445976-6 have stock available?
Authorised distributors including Newark Electronics, Avnet America, RS Americas, TE Store and Farnell have stock available or on a lead time for 1445976-6.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1445976-6 often in real-time on the comparison pages.
What if I can't find stock of 1445976-6?
You can fill out our help required form which you can use to request a quote for 1445976-6 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.