Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$4.72
Distributor | Stock | ||
---|---|---|---|
RS
from US$5.98
|
140
in stock
|
Buy Now | |
TE Store
from US$6.51
|
3,345
in stock
|
Buy Now | |
element14
from US$8.24
|
2,313
in stock
|
Buy Now | |
Farnell
from US$7.73
|
2,313
in stock
|
Buy Now | |
TTI Europe
from US$4.72
|
1,900
in stock
|
Buy Now | |
Newark Electronics
from US$7.02
|
323
in stock
|
Buy Now | |
RS Americas
from US$5.03
|
273
in stock
|
Buy Now | |
Rapid Electronics
from US$8.10
|
166
in stock
|
Buy Now | |
Chip One Stop
from US$5.52
|
166
in stock
|
Buy Now | |
Distrelec
from US$5.84
|
166
in stock
|
Buy Now | |
Future Electronics
from US$4.86
|
-
|
Buy Now | |
Avnet America
from US$4.78
|
-
|
Buy Now | |
Boersig
from US$6.03
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Screw & Hole Thread Size | 3/4-20 |
---|---|
Jam Nut Plating Material | Nickel |
Jam Nut Material | Brass |
For Use With | Mini CPC |
Packaging Quantity | 100 |
Packaging Method | Bag |
Shell Size | 11 |
Product Type | Accessory |
Accessory Type | Jam Nut |
NUT,JAM,3/4-20,PKG QTY 100 Connector Hardware Accessory Type: Jam Nut Primary Product Material: Brass Operating Temperature (Max): 221 °F Operating Temperature (Max): 105 °C Operating Temperature Range: -55 – 105 °C Jam Nut Brass | Connector Hardware | Part Number: 1445904-1 | Internal Number: 1445904-1 | TE Connectivity | TE Store |
Accessory Type:Jam Nut | element14 |
JAM NUT, SHELL, SIZE 11 | Farnell |
Jam Nut, Shell, Size 11 | Newark Electronics |
Connector 3/4-20 Jam Nut RoHS ELV Compliants, CPC Miniature Series | TE Connectivity 1445904-1 | RS Americas |
Standard Circular Connector JAM NUT SIZE 11 | Rapid Electronics |
TE Connectivity Miniature CPC (Circular Plastic Connector) | Distrelec |
IP67 miniature CPC jam nut,11 size | RS |
Miniature CPC 9 Position (Size 11) Jam Nut | Future Electronics |
Connector Accessories Jam Nut Brass | Avnet America |
Where can I find additional details, specifications and documents for a 1445904-1?
Additional datasheets, footprints and schematics for 1445904-1 are listed on our Part Details page. You can also find images and similar parts to 1445904-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1445904-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1445904-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1445904-1 fall under?
The 1445904-1 is listed under Connectors > Circular Connectors > Circular Connector Accessories > Circular Connector Hardware.
Can I view similar or alternative parts?
You can view similar parts to 1445904-1 when available in the Circular Connector Hardware range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1445904-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1445904-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1445904-1 have stock available?
Authorised distributors including TE Store, element14, Farnell, TTI Europe and Newark Electronics have stock available or on a lead time for 1445904-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1445904-1 often in real-time on the comparison pages.
What if I can't find stock of 1445904-1?
You can fill out our help required form which you can use to request a quote for 1445904-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.