Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Shell Finish | Chromate Conversion Coating |
---|---|
Shell Plating Material | Electroless Nickel |
Release Style | Rear |
Number of Positions | 265 |
Preloaded | Yes |
Keying | 40 |
Contact Arrangement Code (Module F) | 100 |
Rack & Panel Connector Contact Size | 22, 16, 20, 12 |
Signal Contacts | With |
Contact Arrangement Code (Module D) | Blank (Dummy) |
Contact Arrangement Code (Module C) | 13C2 |
Contact Type | Pin, Socket |
Contact Arrangement Code (Module A) | C4 |
Contact Arrangement Code (Module E) | 150 |
Contact Arrangement Code (Module B) | C4 |
Clinch Nuts | With |
Clinch Nut Quantity | 8 |
Clinch Nut Size | 11841 |
Polarized | Yes |
Hardware Type | Screw |
Product Type | Connector |
Rack & Panel Connector Shell Size | 3 |
Sealable | Yes |
Conn Asy, Arinc 600, Tcas Plug |Amp Te Connectivity 1-445717-9 | Newark Electronics |
Connector Accessories Plug Shell | Avnet America |
Rack & Panel Connectors CONN ASY ARINC 600 TCAS PLUG | Sager |
Where can I find additional details, specifications and documents for a 1-445717-9?
Additional datasheets, footprints and schematics for 1-445717-9 are listed on our Part Details page. You can also find images and similar parts to 1-445717-9 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-445717-9 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-445717-9 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-445717-9 fall under?
The 1-445717-9 is listed under Connectors > PCB Connectors > Backplane Connectors > Rack & Panel Backplane > Rack & Panel Connectors.
Can I view similar or alternative parts?
You can view similar parts to 1-445717-9 when available in the Rack & Panel Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-445717-9 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-445717-9 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-445717-9 have stock available?
Authorised distributors including Newark Electronics, Avnet America and Sager have stock available or on a lead time for 1-445717-9.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-445717-9 often in real-time on the comparison pages.
What if I can't find stock of 1-445717-9?
You can fill out our help required form which you can use to request a quote for 1-445717-9 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.