Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$4.99
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$7.04
|
No stock
|
Buy Now | |
Newark Electronics
from US$9.83
|
112
in stock
|
Buy Now | |
Rapid Electronics
from US$8.03
|
112
in stock
|
Buy Now | |
Chip One Stop
from US$7.65
|
112
in stock
|
Buy Now | |
Distrelec
from US$8.27
|
112
in stock
|
Buy Now | |
Electro Enterprises
from US$6.96
|
100
in stock
|
Buy Now | |
Avnet America
from US$4.99
|
-
|
Buy Now | |
Sager
from US$5.41
|
-
|
Buy Now |
Solder Dipped | No |
---|---|
Crimp Type | Hex |
Rack & Panel Connector Contact Size | 24 |
Contact Mating Area Plating Material | Gold |
Contact Length | 20.98mm, .826in |
Contact Configuration | Quadrax |
Contact Type | Socket |
Contact Current Rating (Max) | 1A |
Contact Orientation | Straight |
Contact Base Material | Copper |
Wire Size | 24AWG |
Connector Impedance | 100Ω |
Contact Color Code | None |
Connector Mounting Type | Cable Mount (Free-Hanging) |
Circuit Application | Signal |
Packaging Method | Package |
実装方法 | Package |
Connector System | Cable-to-Panel |
Sealable | Yes |
Connector & Contact Terminates To | Wire & Cable |
Product Type | Contact |
Operating Temperature Range | -65 – 125°C, -85 – 257°F |
Rack & Panel Connectors Soc Cont Sz 24 Quadrax |Amp Te Connectivity 1445700-5 | Newark Electronics |
Rack&Panel Connectors SOC CONT SZ 24 QUADRAX | Rapid Electronics |
TE Connectivity SOC CONT SZ 24 QUADRAX 50/PKG Rack & Panel Connectors SOC CONT SZ 24 QUADRAX | Distrelec |
Contact SKT Crimp ST Cable Mount | Avnet America |
Rack & Panel Connectors SOC CONT SZ 24 QUADRAX | Sager |
Where can I find additional details, specifications and documents for a 1445700-5?
Additional datasheets, footprints and schematics for 1445700-5 are listed on our Part Details page. You can also find images and similar parts to 1445700-5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1445700-5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1445700-5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1445700-5 fall under?
The 1445700-5 is listed under Connectors > PCB Connectors > Backplane Connectors > Rack & Panel Backplane > Rack & Panel Contacts.
Can I view similar or alternative parts?
You can view similar parts to 1445700-5 when available in the Rack & Panel Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1445700-5 you can contact the distributor directly for product support, shipping queries etc.
Is the 1445700-5 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1445700-5 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Electro Enterprises have stock available or on a lead time for 1445700-5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1445700-5 often in real-time on the comparison pages.
What if I can't find stock of 1445700-5?
You can fill out our help required form which you can use to request a quote for 1445700-5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.