Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Removal Style | Rear Release/Rear Remove |
---|---|
Solder Dipped | No |
Contact Length | 1.331in, 33.83mm |
Rack & Panel Connector Contact Size | 8 |
Contact Type | Socket |
Crimp Type | Hex |
Contact Configuration | Quadrax |
Contact Orientation | Straight |
Contact Mating Area Plating Material | Gold |
Contact Current Rating (Max) | 1A |
Contact Base Material | Copper |
Wire Size | 24AWG |
Connector Impedance | 100Ω |
Contact Color Code | Blue |
Connector Mounting Type | Panel |
Circuit Application | Signal |
Comment | Customer marking, see drawing., Used with Quadrax rectangular connectors. |
実装方法 | Package |
Packaging Method | Package |
Sealable | Yes |
Connector & Contact Terminates To | Wire & Cable |
Product Type | Contact |
Connector System | Cable-to-Panel |
Wire Seal Boot | With |
Operating Temperature Range | -85 – 257°F, -65 – 125°C |
Bacc47Gb1 - Sckt Contact,quadrax,sz8,rr |Amp Te Connectivity 1445693-4 | Newark Electronics |
SOCKET CONTACT,QUADRAX,SZ8,RR | Avnet America |
Socket Contact, Size 8, 33.83mm, Gold Plating, Straight, Hex, 1 A, Quadrax | TE Connectivity 1445693-4 | RS Americas |
Where can I find additional details, specifications and documents for a 1445693-4?
Additional datasheets, footprints and schematics for 1445693-4 are listed on our Part Details page. You can also find images and similar parts to 1445693-4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1445693-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1445693-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1445693-4 fall under?
The 1445693-4 is listed under Connectors > PCB Connectors > Backplane Connectors > Rack & Panel Backplane > Rack & Panel Contacts.
Can I view similar or alternative parts?
You can view similar parts to 1445693-4 when available in the Rack & Panel Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1445693-4 you can contact the distributor directly for product support, shipping queries etc.
Is the 1445693-4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1445693-4 have stock available?
Authorised distributors including Newark Electronics, Avnet America, RS Americas, Electro Enterprises and Farnell have stock available or on a lead time for 1445693-4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1445693-4 often in real-time on the comparison pages.
What if I can't find stock of 1445693-4?
You can fill out our help required form which you can use to request a quote for 1445693-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.