Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Removal Style | Rear Release/Rear Remove |
---|---|
Solder Dipped | No |
Rack & Panel Connector Contact Size | 8 |
Contact Length | 1.235in, 31.37mm |
Crimp Type | Hex |
Contact Type | Pin |
Contact Mating Area Plating Material | Gold |
Contact Configuration | Quadrax |
Contact Current Rating (Max) | 1A |
Contact Orientation | Straight |
Contact Base Material | Copper |
Connector Impedance | 100Ω |
Contact Color Code | None |
Connector Mounting Type | Panel |
Circuit Application | Signal |
Packaging Method | Package |
実装方法 | Package |
Wire Seal Boot | With |
Product Type | Contact |
Connector & Contact Terminates To | Wire & Cable |
Cable Type | Tensolite NF24Q100 |
Connector System | Cable-to-Panel |
Sealable | Yes |
Operating Temperature Range | -85 – 257°F, -65 – 125°C |
Circular Contact, Pin, Crimp | Newark Electronics |
Contact PIN Crimp ST Cable Mount | Avnet America |
RF Connector, ASY PIN QUADRAX | TE Connectivity 1445692-4 | RS Americas |
ASY,PIN,QUADRAX RF Contact Style: Quadrax Contact Type: Pin Connector & Contact Terminates To: Wire & Cable Contact Orientation: Straight Compatible With RF Cable Type: Tensolite NF24Q100 Quadrax Pin Wire & Cable Straight | Rf Contact | Part Number: 1445692-4 | Internal Number: 1445692-4 | TE Connectivity | TE Store |
Status: | Unknown |
---|---|
Series: | AMP Quadrax Series |
RoHS: | Unknown |
Product Range | AMP Quadrax Series |
---|---|
Contact Gender | Pin |
Contact Termination Type | Crimp |
For Use With | AMP Quadrax Series Housing Connectors |
Wire Size AWG Max | - |
Wire Size AWG Min | - |
Current Rating | - |
Contact Material | Copper |
Contact Plating | Gold Plated Contacts |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 1445692-4?
Additional datasheets, footprints and schematics for 1445692-4 are listed on our Part Details page. You can also find images and similar parts to 1445692-4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1445692-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1445692-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1445692-4 fall under?
The 1445692-4 is listed under Connectors > PCB Connectors > Backplane Connectors > Rack & Panel Backplane > Rack & Panel Contacts.
Can I view similar or alternative parts?
You can view similar parts to 1445692-4 when available in the Rack & Panel Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1445692-4 you can contact the distributor directly for product support, shipping queries etc.
Is the 1445692-4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1445692-4 have stock available?
Authorised distributors including Newark Electronics, Avnet America, RS Americas, TE Store and Avnet Abacus have stock available or on a lead time for 1445692-4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1445692-4 often in real-time on the comparison pages.
What if I can't find stock of 1445692-4?
You can fill out our help required form which you can use to request a quote for 1445692-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.