Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$35.73
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$50.87
|
150
in stock
|
Buy Now | |
Newark Electronics
from US$54.75
|
150
in stock
|
Buy Now | |
Rapid Electronics
from US$78.20
|
150
in stock
|
Buy Now | |
Chip One Stop
from US$46.20
|
150
in stock
|
Buy Now | |
Powell Electronics
from US$46.58
|
86
in stock
|
Buy Now | |
Heilind Electronics
from US$45.19
|
13
in stock
|
Buy Now | |
TE Store
from US$72.84
|
7
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$45.19
|
4
in stock
|
Buy Now | |
Avnet America
from US$35.73
|
-
|
Buy Now | |
Farnell
from US$60.47
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Removal Style | Rear Release/Rear Remove |
---|---|
Solder Dipped | No |
Rack & Panel Connector Contact Size | 8 |
Contact Length | 1.235in, 31.37mm |
Crimp Type | Hex |
Contact Type | Pin |
Contact Mating Area Plating Material | Gold |
Contact Configuration | Quadrax |
Contact Current Rating (Max) | 1A |
Contact Orientation | Straight |
Contact Base Material | Copper |
Wire Size | 24AWG |
Connector Impedance | 100Ω |
Contact Color Code | None |
Connector Mounting Type | Panel |
Circuit Application | Signal |
実装方法 | Package |
Packaging Method | Package |
Connector & Contact Terminates To | Wire & Cable |
Product Type | Contact |
Connector System | Cable-to-Panel |
Sealable | No |
Cable Type | Tensolite NF24Q100 |
Wire Seal Boot | Without |
Termination Method to Wire & Cable | Crimp |
Operating Temperature Range | -85 – 257°F, -65 – 125°C |
Rack & Panel Connectors Asy Pin Quadrax |Amp Te Connectivity 1445692-1 | Newark Electronics |
Rack&Panel Connectors ASY PIN QUADRAX | Rapid Electronics |
TE Connectivity - AMP Panel Contacts ASYPINQUADRAX | Distrelec |
ASYPINQUADRAX | Heilind Electronics |
ASY,PIN,QUADRAX RF Contact Style: Quadrax Contact Type: Pin Connector & Contact Terminates To: Wire & Cable Contact Orientation: Straight Compatible With RF Cable Type: Tensolite NF24Q100 Quadrax Pin Wire & Cable Straight | Rf Contact | Part Number: 1445692-1 | Internal Number: 1445692-1 | TE Connectivity | TE Store |
Conn Quadrax Contact PIN 1 POS Crimp ST Cable Mount | Avnet America |
Status: | Unknown |
---|---|
Series: | AMP Quadrax Series |
RoHS: | Unknown |
Product Range | AMP Quadrax Series |
---|---|
Contact Gender | Pin |
Contact Termination Type | Crimp |
For Use With | AMP Quadrax Series Housing Connectors |
Wire Size AWG Max | - |
Wire Size AWG Min | - |
Current Rating | - |
Contact Material | Copper |
Contact Plating | Gold Plated Contacts |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 1445692-1?
Additional datasheets, footprints and schematics for 1445692-1 are listed on our Part Details page. You can also find images and similar parts to 1445692-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1445692-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1445692-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1445692-1 fall under?
The 1445692-1 is listed under Connectors > PCB Connectors > Backplane Connectors > Rack & Panel Backplane > Rack & Panel Contacts.
Can I view similar or alternative parts?
You can view similar parts to 1445692-1 when available in the Rack & Panel Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1445692-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1445692-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1445692-1 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Powell Electronics have stock available or on a lead time for 1445692-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1445692-1 often in real-time on the comparison pages.
What if I can't find stock of 1445692-1?
You can fill out our help required form which you can use to request a quote for 1445692-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.