Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$24.78
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$39.62
|
No stock
|
Buy Now | |
Newark Electronics
from US$33.21
|
2,398
in stock
|
Buy Now | |
Rapid Electronics
from US$39.99
|
2,398
in stock
|
Buy Now | |
Chip One Stop
from US$26.50
|
2,398
in stock
|
Buy Now | |
Distrelec
from US$46.10
|
2,398
in stock
|
Buy Now | |
RS Americas
from US$24.78
|
40
in stock
|
Buy Now | |
TE Store
from US$50.71
|
12
in stock
|
Buy Now | |
Future Electronics
from US$29.94
|
-
|
Buy Now | |
Avnet America
from US$24.87
|
-
|
Buy Now | |
element14
from US$32.40
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Removal Style | Front Release/Front Remove |
---|---|
Solder Dipped | Yes |
Crimp Type | Hex |
Rack & Panel Connector Contact Size | 8 |
Contact Type | Pin |
Contact Configuration | Quadrax |
Contact Current Rating (Max) | 1A |
Contact Mating Area Plating Material | Gold Flash |
Contact Orientation | Straight |
Contact Base Material | Copper |
Connector Impedance | 100Ω |
Contact Color Code | None |
Connector Mounting Type | Bulkhead |
Circuit Application | Signal |
For Use With | Mates with Receptacles |
実装方法 | Package |
Packaging Method | Package |
Sealable | Yes |
Product Type | Contact |
Connector & Contact Terminates To | Printed Circuit Board |
Connector System | Cable-to-Panel |
Rack&panel Conn Contact Pin Quadrax Sz8 Fr Pst |Amp Te Connectivity 1445626-1 | Newark Electronics |
Rack&Panel Conn CONTACT PIN QUADRAX SZ8 FR PST | Rapid Electronics |
TE Connectivity - AMP Panel Contact CONTACTPIN QUADRAXSZ8FRPST | Distrelec |
PWR CONTACT, PIN, SOLDER | Farnell |
Contact Pin, Size 8, Gold Flash, 100 Ohm, Hex Crimp, AMP Quadrax Series | TE Connectivity 1445626-1 | RS Americas |
CONTACT,PIN QUADRAX,SZ8,FR,PST RF Contact Style: Quadrax Contact Type: Pin Connector & Contact Terminates To: Printed Circuit Board Contact Orientation: Straight Contact Mating Area Plating Material: Gold Flash Quadrax Pin Printed Circuit Board Straight | Rf Contact | Part Number: 1445626-1 | Internal Number: 1445626-1 | Gold Flash | TE Connectivity | TE Store |
8 Contact QUADRAX 100 Ohm Straight Front Release/Removal Contact Pin | Future Electronics |
Conn Quadrax Contact PIN 1 POS Solder ST Thru-Hole | Avnet America |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Series | - |
---|---|
Contact Plating | Gold |
Contact Material | Copper Alloy |
Contact Gender | Pin |
Contact Termination | Through Hole Vertical |
Wire Size AWG Min | - |
Wire Size AWG Max | - |
Connector Type | Contact |
Where can I find additional details, specifications and documents for a 1445626-1?
Additional datasheets, footprints and schematics for 1445626-1 are listed on our Part Details page. You can also find images and similar parts to 1445626-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1445626-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1445626-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1445626-1 fall under?
The 1445626-1 is listed under Connectors > PCB Connectors > Backplane Connectors > Rack & Panel Backplane > Rack & Panel Contacts.
Can I view similar or alternative parts?
You can view similar parts to 1445626-1 when available in the Rack & Panel Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1445626-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1445626-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1445626-1 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 1445626-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1445626-1 often in real-time on the comparison pages.
What if I can't find stock of 1445626-1?
You can fill out our help required form which you can use to request a quote for 1445626-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.