Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Number of Loaded Positions | 104 |
---|---|
Number of Positions | 104 |
Contact Mating Area Plating Material | Gold |
Contact Configuration | Stack Through |
Contact Base Material | Phosphor Bronze |
Centerline (Pitch) | 2.54mm, .1in |
Housing Material | Nylon - GF |
Housing Color | Black |
UL Flammability Rating | UL 94V-0 |
PCB Mount Retention Type | Action/Compliant Tail |
Comment | See Specific Info Link for information on a PC/104 Extraction Tool., Includes organizer., Flat-rock insertable |
Termination Post & Tail Length | .483in, 12.27mm |
Termination Method to Printed Circuit Board | Through Hole - Press-Fit |
Operating Temperature Range | -55 – 105°C |
Pc104 Asy Unkeyed Orgnzr Rohs Compliant: Yes |Amp Te Connectivity 1445441-2 | Newark Electronics |
Conn PC/104 and PC/104 Plus Connector RCP 104 POS 2.54mm Press Fit ST Thru-Hole | Avnet America |
Special Order: PC104 ASY UNKEYED ORGNZR Number of Positions: 104 Centerline (Pitch): .1 in Centerline (Pitch): 2.54 mm Number of Loaded Positions: 104 Contact Current Rating (Max): 3 A Pc/104 Connector | 104 .1" 2.54 mm | Part Number: 1445441-2 | Internal Number: 1445441-2 | .1" | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a 1445441-2?
Additional datasheets, footprints and schematics for 1445441-2 are listed on our Part Details page. You can also find images and similar parts to 1445441-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1445441-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1445441-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1445441-2 fall under?
The 1445441-2 is listed under Connectors > PCB Connectors > Board-to-Board Connectors > PC/104 Connectors.
Can I view similar or alternative parts?
You can view similar parts to 1445441-2 when available in the PC/104 Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1445441-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 1445441-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1445441-2 have stock available?
Authorised distributors including Newark Electronics, Avnet America, TE Store and Farnell have stock available or on a lead time for 1445441-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1445441-2 often in real-time on the comparison pages.
What if I can't find stock of 1445441-2?
You can fill out our help required form which you can use to request a quote for 1445441-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.