Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$2.30
Distributor | Stock | ||
---|---|---|---|
RS
from US$4.27
|
No stock
|
Buy Now | |
element14
from US$2.76
|
1,196
in stock
|
Buy Now | |
Farnell
from US$2.76
|
1,196
in stock
|
Buy Now | |
Newark Electronics
from US$2.30
|
455
in stock
|
Buy Now | |
Avnet America
from US$2.30
|
448
in stock
|
Buy Now | |
Distrelec
from US$5.56
|
172
in stock
|
Buy Now | |
Rapid Electronics
from US$4.71
|
157
in stock
|
Buy Now | |
Chip One Stop
from US$4.14
|
157
in stock
|
Buy Now | |
Future Electronics
from US$2.38
|
-
|
Buy Now | |
RS Americas
from US$2.70
|
-
|
Buy Now | |
Boersig
from US$3.30
|
-
|
Buy Now | |
TE Store
from US$4.15
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Primary Product Material | PBT GF |
---|---|
Primary Product Color | Black |
Number of Positions | 104 |
UL Flammability Rating | UL 94V-0 |
Comment | See Specific Info Link for information on a PC/104 Extraction Tool. |
Packaging Method | Package |
Packaging Quantity | 1 |
Connector Mounting Accessory Type | Organizer |
PIN ORGANIZER, PC/104, PET/PBT, BLACK | element14 |
Organizer, Pc/104 Connector | Newark Electronics |
Connector Accessories 104 POS 2.54mm PC/104 and PC/104 Plus Connector Organizer Polybutylene Terephthalate Black | Avnet America |
TE Connectivity - AMP PCB Connector MountingORGANIZER PC/104 | Distrelec |
PC/104 Connectors ORGANIZER | Rapid Electronics |
Organiser 104 way PC/104 | RS |
104POS 2.54mm PC/104 and PC/104 Plus Connector Organizer Black | Future Electronics |
Board-to-Board Organizer, AMPMODU PC/104 Series | TE Connectivity 1445251-1 | RS Americas |
Special Order: ORGANIZER PC/104 Connector Hardware Accessory Type: Tine Plate Primary Product Color: Black Primary Product Material: PBT GF Number of Positions: 104 Operating Temperature (Max): 221 °F Tine Plate Black PBT GF 104 | Connector Hardware | Part Number: 1445251-1 | Internal Number: 1445251-1 | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a 1445251-1?
Additional datasheets, footprints and schematics for 1445251-1 are listed on our Part Details page. You can also find images and similar parts to 1445251-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1445251-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1445251-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1445251-1 fall under?
The 1445251-1 is listed under Connectors > PCB Connectors > PCB Connector Accessories > PCB Connector Hardware > PCB Connector Mounting.
Can I view similar or alternative parts?
You can view similar parts to 1445251-1 when available in the PCB Connector Mounting range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1445251-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1445251-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1445251-1 have stock available?
Authorised distributors including element14, Farnell, Newark Electronics, Avnet America and Distrelec have stock available or on a lead time for 1445251-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1445251-1 often in real-time on the comparison pages.
What if I can't find stock of 1445251-1?
You can fill out our help required form which you can use to request a quote for 1445251-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.