Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.12
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.19
|
53,930
in stock
|
Buy Now | |
Rapid Electronics
from US$0.28
|
79,163
in stock
|
Buy Now | |
Chip One Stop
from US$0.12
|
79,163
in stock
|
Buy Now | |
Distrelec
from US$0.21
|
79,163
in stock
|
Buy Now | |
Farnell
from US$0.16
|
63,500
in stock
|
Buy Now | |
element14
from US$0.18
|
25,755
in stock
|
Buy Now | |
TE Store
from US$0.21
|
24,159
in stock
|
Buy Now | |
Heilind Electronics
from US$0.16
|
10,807
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.16
|
3,242
in stock
|
Buy Now | |
Future Electronics
from US$0.14
|
1,000
in stock
|
Buy Now | |
RS Americas
from US$0.18
|
893
in stock
|
Buy Now | |
Newark Electronics
from US$0.19
|
119
in stock
|
Buy Now | |
Avnet America
from US$0.14
|
-
|
Buy Now | |
Avnet Asia
from US$0.15
|
-
|
Buy Now | |
Boersig
from US$0.16
|
-
|
Buy Now | |
TTI Europe
from US$0.13
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Number of Positions | 2 |
---|---|
Number of Rows | 1 |
Contact Retention | Without |
Contact Layout | Inline |
Wire Size | .051 – .517mm², 30 – 20AWG, 100.5 – 1022CMA |
Width | 3.86mm |
Insulation Diameter (Max) | 1.52mm |
Length | 6.85mm |
Panel Thickness | 1.57 – 2.3mm, .062 – .091in |
Height | 16.89mm |
Operating Voltage | 250VDC, 250VAC |
Centerline (Pitch) | .118in, 3mm |
UL Flammability Rating | UL 94V-0 |
Housing Material | Nylon 66/6 |
Housing Color | Black |
Glow Wire Rating | Standard Part - Not Glow Wire |
CSA Rating | Certified |
Agency/Standard Number | E28476 |
Agency/Standard | UL, CSA |
CSA File Number | LR7189 |
UL Rating | Recognized |
VDE Tested | Yes |
Panel Mount Feature Type | Locking Latch |
Connector Mounting Type | Cable Mount (Free-Hanging) |
Mating Retention | With |
Mating Alignment Type | Polarization |
Panel Mount Feature | With |
Strain Relief | Without |
Mating Alignment | With |
Circuit Application | Power & Signal |
Packaging Quantity | 1000 |
Packaging Method | Tray |
Sealable | No |
Connector & Contact Terminates To | Wire & Cable |
Housing Type | Plug |
Connector System | Wire-to-Panel, Wire-to-Wire |
Product Type | Housing |
Contact Type | Pin |
Termination Method to Wire & Cable | Crimp |
Operating Temperature Range | -40 – 105°C, -40 – 221°F |
TE Connectivity 1445048-2 Micro MATE-N-LOK 3 mm Plug Housing 2 Pole | Rapid Electronics |
TE Connectivity PANEL MT SNGL ROW HSG 2 POS Pin & Socket | Distrelec |
CONN HOUSING, PLUG, 2POS, 3MM | Farnell |
2 way 1 row panel plug Mate-N-Lok | RS |
PLUG HOUSING, 2POS, NYLON 66/6, BLACK | element14 |
PANEL MT SNGL ROW HSG 2 POS Rectangular Power Connector Type: Housing Connector & Housing Type: Plug Connector System: Wire-to-Panel Wire-to-Wire Number of Positions: 2 Centerline (Pitch): 3 mm Housing Plug Wire-to-Panel 2 | Rectangular Power Connector | Part Number: 1445048-2 | Internal Number: 1445048-2 | 3 mm | TE Connectivity | TE Store |
PANEL MT SNGL ROW HSG 2 POS | Heilind Electronics |
Micro Mate-N-Lok 2 Position 3 mm Panel Mount Plug Housing | Future Electronics |
Connector Soft Shell Nylon Plug Black 2 Single 0.118 in. UL 94V-0 | TE Connectivity 1445048-2 | RS Americas |
Plug & Socket Housing, Plug, Nylon | Newark Electronics |
Conn Housing PL 2 POS 3mm ST | Avnet America |
Status: | Unknown |
---|---|
Series: | Micro MATE-N-LOK Series |
RoHS: | Unknown |
Product Range | Micro MATE-N-LOK Series |
---|---|
Gender | Plug |
No. of Positions | 2Ways |
Pitch Spacing | 3mm |
For Use With | AMP Micro MATE-N-LOK Series Pin Contacts |
SVHC | No SVHC (15-Jan-2018) |
Where can I find additional details, specifications and documents for a 1445048-2?
Additional datasheets, footprints and schematics for 1445048-2 are listed on our Part Details page. You can also find images and similar parts to 1445048-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1445048-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1445048-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1445048-2 fall under?
The 1445048-2 is listed under Connectors > Power Connectors > Rectangular Power > Rectangular Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 1445048-2 when available in the Rectangular Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1445048-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 1445048-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1445048-2 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Distrelec, Farnell and RS have stock available or on a lead time for 1445048-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1445048-2 often in real-time on the comparison pages.
What if I can't find stock of 1445048-2?
You can fill out our help required form which you can use to request a quote for 1445048-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.