Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.20
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.26
|
4,910
in stock
|
Buy Now | |
Heilind Electronics
from US$0.34
|
134,991
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.34
|
26,998
in stock
|
Buy Now | |
Newark Electronics
from US$0.33
|
17,783
in stock
|
Buy Now | |
Rapid Electronics
from US$0.43
|
17,783
in stock
|
Buy Now | |
Chip One Stop
from US$0.22
|
17,783
in stock
|
Buy Now | |
Distrelec
from US$0.32
|
17,783
in stock
|
Buy Now | |
Farnell
from US$0.30
|
14,500
in stock
|
Buy Now | |
TE Store
from US$0.32
|
10,657
in stock
|
Buy Now | |
Boersig
from US$0.27
|
699
in stock
|
Buy Now | |
Conrad
from US$0.47
|
116
in stock
|
Buy Now | |
Avnet America
from US$0.20
|
34
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.28
|
15
in stock
|
Buy Now | |
Future Electronics
from US$0.21
|
-
|
Buy Now | |
RS Americas
from US$0.32
|
-
|
Buy Now | |
element14
from US$0.30
|
-
|
Buy Now | |
Avnet Asia
from US$0.23
|
-
|
Buy Now | |
TTI Europe
from US$0.20
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Number of Rows | 1 |
---|---|
Number of Positions | 6 |
Contact Retention | Without |
Contact Layout | Inline |
Operating Voltage | 250VDC, 250VAC |
Housing Material | Nylon 66/6 |
Centerline (Pitch) | 3mm, .118in |
UL Flammability Rating | UL 94V-0 |
Housing Color | Black |
UL Rating | Recognized |
Agency/Standard | CSA, UL |
VDE Tested | Yes |
Agency/Standard Number | E28476 |
CSA Rating | Certified |
CSA File Number | LR7189 |
Glow Wire Rating | GWT 750°C (Without Flame), GWT 850°C (Flame ≤ 30 sec) |
Connector Mounting Type | Cable Mount (Free-Hanging) |
Circuit Application | Power & Signal |
Packaging Quantity | 2000 |
Packaging Method | Tray |
Sealable | No |
Connector System | Wire-to-Wire |
Contact Type | Socket |
Housing Type | Receptacle |
Product Type | Housing |
Connector & Contact Terminates To | Wire & Cable |
Termination Method to Wire & Cable | Crimp |
Operating Temperature Range | -40 – 221°F, -40 – 105°C |
MICRO MNL RFECEPT HSG SINGLE R | Heilind Electronics |
Pin&socket Connectors Recpt Single Row 6P |Amp Te Connectivity 1445022-6 | Newark Electronics |
TE Connectivity 1445022-6 Micro MATE-N-LOK 6-pin Plug-in Casing Crimp 3mm | Rapid Electronics |
TE Connectivity MICRO MNL RFECEPT HSG SINGLE R | Distrelec |
CONN HOUSING, RCPT, 6POS, 3MM | Farnell |
MICRO MNL RFECEPT HSG SINGLE R Rectangular Power Connector Type: Housing Connector & Housing Type: Receptacle Connector System: Wire-to-Wire Number of Positions: 6 Centerline (Pitch): 3 mm Housing Receptacle Wire-to-Wire 6 | Rectangular Power Connector | Part Number: 1445022-6 | Internal Number: 1445022-6 | 3 mm | TE Connectivity | TE Store |
6 way 1 row receptacle Mate-N-Lok | RS |
Sub-miniaturised version of the tested Universal-MATE-N-LOK plug connector. | Conrad |
Conn Housing RCP 6 POS 3mm ST | Avnet America |
Plug | Transfer Multisort Elektronik |
Micro MATE-N-LOK 6 Position Latch Lock Female Free Hanging Receptacle Housing | Future Electronics |
Hsg, Conn, Interconnect System, Cable Socket,6 Cont, MATE-N-LOK Series, Straight | TE Connectivity 1445022-6 | RS Americas |
RECEPTACLE, SINGLE ROW, 6WAY | element14 |
Status: | Unknown |
---|---|
Series: | Micro MATE-N-LOK Series |
RoHS: | Unknown |
Product Range | Micro MATE-N-LOK Series |
---|---|
Gender | Receptacle |
No. of Positions | 6Ways |
Pitch Spacing | 3mm |
For Use With | Micro MATE-N-LOK Series Socket Contacts |
SVHC | No SVHC (27-Jun-2018) |
Connector Body Material | Nylon (Polyamide) Body |
Locking Type | Latch |
Where can I find additional details, specifications and documents for a 1445022-6?
Additional datasheets, footprints and schematics for 1445022-6 are listed on our Part Details page. You can also find images and similar parts to 1445022-6 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1445022-6 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1445022-6 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1445022-6 fall under?
The 1445022-6 is listed under Connectors > Power Connectors > Rectangular Power > Rectangular Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 1445022-6 when available in the Rectangular Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1445022-6 you can contact the distributor directly for product support, shipping queries etc.
Is the 1445022-6 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1445022-6 have stock available?
Authorised distributors including Heilind Electronics, Heilind Electronics Asia, Newark Electronics, Rapid Electronics and Chip One Stop have stock available or on a lead time for 1445022-6.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1445022-6 often in real-time on the comparison pages.
What if I can't find stock of 1445022-6?
You can fill out our help required form which you can use to request a quote for 1445022-6 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.