Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
144415-000,
7-1191043-4 |
Prices starting from US$109.80
Distributor | Stock | ||
---|---|---|---|
TTI Europe
from US$109.80
|
-
|
Buy Now |
TE Adapter Code | 76 |
---|---|
Material | Aluminum |
Color | Olive Drab |
Adapter Entry Size | 4 |
Adapter Plating Material | Cadmium (AMS-QQ-P-416 Type II, Class 3) |
Cable Entry Diameter | .01 – .25in, .2 – 6.4mm |
Cable Diameter Range | 3.2 – 5.1mm, .125 – .2in |
Connector Detail Specification Number | Patt 603, Patt 105 |
Connector General Specification Number | MIL-DTL-26482 Series 1 (162GB Amphenol), MIL-DTL-26482 Series 1 (PT-SE Socapex), MIL-DTL-26482 Series 1 (SLPT Deutsch), MIL-DTL-26482 Series 1 (PT Teldix), BS9522 F0017, MIL-DTL-26482 Series 1 (PT-SE Teldix), MIL-DTL-26482 Series 1 (SPT Socapex), MIL-DTL-26482 Series 1 (SPT Bendix), NFL 54 125, BS9522 N0001, MIL-DTL-26482 Series 1 (PT Socapex) |
Termination Device Type | Side-Entry Tinel-Lock Ring, Tinel-Lock Ring |
Connector Shell Size | 10 |
Termination Device Included | TR04BI |
Style | Tinel-Lock Adapter |
Adapter Angle | 00 |
Pluggable I/O Accessory Type | Tinel-Lock Adapter |
Overbraid Termination | Tinel-Lock Ring |
Operating Temperature Range | -85 – 347°F, -65 – 175°C |
Salt Spray Resistance | 500Hr |
Where can I find additional details, specifications and documents for a 144415-000?
Additional datasheets, footprints and schematics for 144415-000 are listed on our Part Details page. You can also find images and similar parts to 144415-000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 144415-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 144415-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 144415-000 fall under?
The 144415-000 is listed under Connectors > Connector Backshells & Adapters > Ruggedized Backshells & Adapters.
Can I view similar or alternative parts?
You can view similar parts to 144415-000 when available in the Ruggedized Backshells & Adapters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 144415-000 you can contact the distributor directly for product support, shipping queries etc.
Is the 144415-000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 144415-000 have stock available?
Authorised distributors including TTI Europe have stock available or on a lead time for 144415-000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 144415-000 often in real-time on the comparison pages.
What if I can't find stock of 144415-000?
You can fill out our help required form which you can use to request a quote for 144415-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.