Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No. of Outputs | 2Outputs |
---|---|
Output Power Max | 5W |
Output Voltage - Output 1 | 12V |
Output Current - Output 1 | 250mA |
Output Voltage - Output 2 | -12V |
Output Current - Output 2 | 250mA |
Input Voltage VAC | 207V AC to 253V AC |
Product Range | - |
Power Supply Output Type | Fixed |
Output Voltage - Output 3 | - |
Output Current - Output 3 | - |
SVHC | No SVHC (15-Jan-2018) |
AC Supply Voltage Tolerance + | 2% |
Approval Bodies | CE |
External Depth | 89mm |
External Length / Height | 32.5mm |
External Width | 63.5mm |
Frequency Max | 63Hz |
Frequency Min | 47Hz |
Height | 32.5mm |
Input Voltage AC Max | 253V |
Input Voltage AC Min | 207V |
Length | 89mm |
Line Regulation | 0.5% |
Load Regulation | 100mV |
Operating Temperature Max | 50°C |
Operating Temperature Min | 0°C |
Output Ripple Voltage pk-pk | 4mV |
Power Supply Type | Linear |
Supply Frequency Max | 63Hz |
Supply Frequency Min | 47Hz |
Supply Voltage | 240V |
Supply Voltage Max | 250V |
Supply Voltage Min | 210V |
Supply Voltage Typ | 230V AC |
Width | 63.5mm |
Linear Power Supply, Encapsulated, Fixed, 207 V, 253 V, 5 W, 12 V, 250 Ma Rohs Compliant: Yes |Vxi Power 14441-000 | Newark Electronics |
PSU, +/-12V, 0.25A EPSD 12/250C | element14 |
Where can I find additional details, specifications and documents for a 14441-000?
Additional datasheets, footprints and schematics for 14441-000 are listed on our Part Details page. You can also find images and similar parts to 14441-000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 14441-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 14441-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 14441-000 fall under?
The 14441-000 is listed under Electrical & Lighting > Batteries & Power Supplies > Power Supplies.
Can I view similar or alternative parts?
You can view similar parts to 14441-000 when available in the Power Supplies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 14441-000 you can contact the distributor directly for product support, shipping queries etc.
Is the 14441-000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 14441-000 have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for 14441-000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 14441-000 often in real-time on the comparison pages.
What if I can't find stock of 14441-000?
You can fill out our help required form which you can use to request a quote for 14441-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.