Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.73
Distributor | Stock | ||
---|---|---|---|
RS
from US$9.33
|
No stock
|
Buy Now | |
Future Electronics
from US$0.94
|
1,478
in stock
|
Buy Now | |
Newark Electronics
from US$68.11
|
133
in stock
|
Buy Now | |
element14
from US$65.31
|
133
in stock
|
Buy Now | |
Farnell
from US$72.07
|
133
in stock
|
Buy Now | |
Richardson RFPD
from US$65.23
|
6
in stock
|
Buy Now | |
RS Americas
from US$15.92
|
2
in stock
|
Buy Now | |
Rutronik
from US$0.73
|
-
|
Buy Now | |
Carlton-Bates
from US$0.94
|
-
|
Buy Now | |
Sager
from US$34.46
|
-
|
Buy Now |
Sleeving / Tubing Type | Split Corrugated Loom |
---|---|
Sleeving Material | Nylon (Polyamide) |
Sleeving Colour | Black |
Internal Diameter | 9.221mm |
Length - Metric | 30.5m |
Length - Imperial | 100ft |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Fixing Type | Compression Mounting Clamp |
---|---|
For Use With | Wakefield 144 Series Crossbars |
External Length | 139.7mm |
External Width | 25.4mm |
Product Range | - |
Material | Stainless Steel |
Spring Assembly | Newark Electronics |
CLAMP COMPRESSION SYSTEM | Richardson RFPD |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
RoHS Compliant | YES |
---|
Adapter Banana Phono Jack (Upper) Double Banana Plug (Lower) 500 VDC Black | Pomona Electronics 1442 | RS Americas |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
No. of Contacts | 1Contacts |
---|---|
Connector Type | PCB Socket |
Contact Material | Beryllium Copper |
Contact Plating | Gold Plated Contacts |
Length | 0.206" |
RoHS Compliant | Yes |
Gold .076 Hole Diameter Pin Press Fit Micro Jack" | Future Electronics |
MICRO JACK PIN PRESS FIT GOLD | Rutronik |
Customer Item | Carlton-Bates |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Thomas & Betts | Sager |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Sleeving / Tubing Type | Split Corrugated Loom |
---|---|
Sleeving Material | Nylon (Polyamide) |
Sleeving Colour | Black |
Internal Diameter | 9.221mm |
Length - Metric | 30.5m |
Length - Imperial | 100ft |
RoHS Compliant | Yes |
Where can I find additional details, specifications and documents for a 1442?
Additional datasheets, footprints and schematics for 1442 are listed on our Part Details page. You can also find images and similar parts to 1442 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1442 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1442 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1442 fall under?
The 1442 is listed under Cable Leads & Connectors > Cable > Cable Accessories.
Can I view similar or alternative parts?
You can view similar parts to 1442 when available in the Cable Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1442 you can contact the distributor directly for product support, shipping queries etc.
Is the 1442 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1442 have stock available?
Authorised distributors including Future Electronics, Newark Electronics, element14, Farnell and Richardson RFPD have stock available or on a lead time for 1442.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1442 often in real-time on the comparison pages.
What if I can't find stock of 1442?
You can fill out our help required form which you can use to request a quote for 1442 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.