Status: | Unknown |
---|---|
Series: | SPEEDCON Series |
RoHS: | Unknown |
Prices starting from US$10.23
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$11.01
|
187
in stock
|
Buy Now | |
Newark Electronics
from US$10.23
|
187
in stock
|
Buy Now | |
element14
from US$16.10
|
187
in stock
|
Buy Now | |
RS Americas
from US$15.25
|
47
in stock
|
Buy Now | |
RS
from US$12.92
|
20
in stock
|
Buy Now | |
TTI Europe
from US$11.15
|
-
|
Buy Now | |
Sager
from US$18.95
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now |
Product Range | SPEEDCON Series |
---|---|
Sensor Connector Size | M12 |
Gender | Receptacle |
No. of Contacts | 5Contacts |
Sensor Contact Type | Screw Socket |
Sensor Connector Mounting | Straight Panel Mount |
IP / NEMA Rating | IP67 |
Connector Coding | A Coded |
Connector Body Material | Nylon 6.6 (Polyamide 6.6) Body |
Contact Material | Brass |
Contact Plating | Gold |
Current Rating | 4A |
Voltage Rating | 60V |
SVHC | Lead (15-Jan-2019) |
For Use With | Sensors & Actuators |
Sensor Connector, M12, Rcpt, 5Pos | Newark Electronics |
SENSOR CONNECTOR, M12, RCPT, 5POS | element14 |
Circular connector | RS Americas |
Panel feed-through | RS |
SACC-DSI-M12FS-5CON-M16 SH | TTI Europe |
Circular Metric Connectors SACC-DSI-M12FS- 5CON-M16 SH | Sager |
Where can I find additional details, specifications and documents for a 1441891?
Additional datasheets, footprints and schematics for 1441891 are listed on our Part Details page. You can also find images and similar parts to 1441891 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1441891 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1441891 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1441891 fall under?
The 1441891 is listed under Electronic & Electrical Components > Sensors & Transducers > Sensors.
Can I view similar or alternative parts?
You can view similar parts to 1441891 when available in the Sensors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1441891 you can contact the distributor directly for product support, shipping queries etc.
Is the 1441891 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1441891 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, RS Americas and RS have stock available or on a lead time for 1441891.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1441891 often in real-time on the comparison pages.
What if I can't find stock of 1441891?
You can fill out our help required form which you can use to request a quote for 1441891 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.