Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$12.11
Distributor | Stock | ||
---|---|---|---|
RS
from US$15.53
|
70
in stock
|
Buy Now | |
Conrad
from US$14.16
|
61
in stock
|
Buy Now | |
Newark Electronics
from US$12.11
|
3
in stock
|
Buy Now | |
element14
from US$14.70
|
3
in stock
|
Buy Now | |
Farnell
from US$14.61
|
3
in stock
|
Buy Now | |
RS Americas
from US$14.17
|
-
|
Buy Now | |
Carlton-Bates
from US$20.22
|
-
|
Buy Now | |
Distrelec
from US$16.12
|
-
|
Buy Now | |
Sager
from US$17.81
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now |
Product Range | - |
---|---|
Sensor Connector Size | M8 |
Gender | Receptacle |
No. of Contacts | 4Contacts |
Sensor Contact Type | IDC / IDT Socket |
Sensor Connector Mounting | Straight Cable Mount |
IP / NEMA Rating | IP65 IP67 |
Connector Coding | A Coded |
Connector Body Material | Nylon 6 (Polyamide 6) Body |
Contact Material | Bronze |
Contact Plating | Gold |
Current Rating | 4A |
Voltage Rating | 30V |
SVHC | No SVHC (15-Jan-2019) |
For Use With | 4 Pole M8 Sensors & Actuators |
Sensor plug,M8 sockt 4wy,QUICKON ONE,0.5 | RS |
Sensor/actuator plug-in connector, 4-position, Socket, straightLink:M8, A-coded, Insulation displacement connection, Knurl material: Zinc die-cast, nickel-plated, External cable diameter 2.5 mm ... 5 mm | Conrad |
Sensor Connector, M8, Rcpt, 4Pos | Newark Electronics |
SENSOR CONNECTOR, M8, RCPT, 4POS | element14 |
M8 0.5m Female Sensor/Actuator Cable for use with Sensor/Actuators | Phoenix Contact 1441079 | RS Americas |
Male M8 Ctr Straight Non-Keyed 30VAC/DC 4A - SACC-M8FS-4QO-05-M | Carlton-Bates |
Phoenix Contact Circular Connector, M8, Socket, Straight, Poles - 4, IDC, Cable Mount | Distrelec |
Circular Metric Connectors SACC-M8FS-4QO-0.5-M | Sager |
SACC-M 8FS-4QO-0,5-M | Boersig |
Where can I find additional details, specifications and documents for a 1441079?
Additional datasheets, footprints and schematics for 1441079 are listed on our Part Details page. You can also find images and similar parts to 1441079 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1441079 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1441079 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1441079 fall under?
The 1441079 is listed under Electronic & Electrical Components > Sensors & Transducers > Sensors.
Can I view similar or alternative parts?
You can view similar parts to 1441079 when available in the Sensors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1441079 you can contact the distributor directly for product support, shipping queries etc.
Is the 1441079 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1441079 have stock available?
Authorised distributors including RS, Conrad, Newark Electronics, element14 and Farnell have stock available or on a lead time for 1441079.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1441079 often in real-time on the comparison pages.
What if I can't find stock of 1441079?
You can fill out our help required form which you can use to request a quote for 1441079 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.