Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$12.11
Distributor | Stock | ||
---|---|---|---|
RS
from US$15.76
|
9
in stock
|
Buy Now | |
Distrelec
from US$15.92
|
20
in stock
|
Buy Now | |
RS Americas
from US$14.68
|
8
in stock
|
Buy Now | |
Newark Electronics
from US$12.11
|
-
|
Buy Now | |
element14
from US$14.83
|
-
|
Buy Now | |
Carlton-Bates
from US$20.22
|
-
|
Buy Now | |
TTI Europe
from US$12.25
|
-
|
Buy Now | |
Sager
from US$16.67
|
-
|
Buy Now | |
Farnell
from US$14.81
|
-
|
Buy Now |
Product Range | - |
---|---|
Sensor Connector Size | M8 |
Gender | Plug |
No. of Contacts | 4Contacts |
Sensor Contact Type | IDC / IDT Pin |
Sensor Connector Mounting | Straight Cable Mount |
IP / NEMA Rating | IP65 IP67 |
Connector Coding | A Coded |
Connector Body Material | Nylon 6 (Polyamide 6) Body |
Contact Material | Bronze |
Contact Plating | Gold |
Current Rating | 4A |
Voltage Rating | 30V |
SVHC | Lead (15-Jan-2019) |
For Use With | 4 Pole M8 Sensors & Actuators |
Phoenix Contact Circular Connector, M8, Plug, Straight, Poles - 4, IDC, Cable Mount | Distrelec |
Sensor plug,M8 plug 4wy,QUICKON ONE,0.25 | RS |
Circular M8 Plug, A Coded, Position, IDC, 4A, IP65, IP67, M8 Quickon Series | Phoenix Contact 1441011 | RS Americas |
Sensor Connector, M8, Plug, 4Pos | Newark Electronics |
SENSOR CONNECTOR, M8, PLUG, 4POS | element14 |
Male M8 Ctr Straight Non-Keyed 30VAC/DC 4A - SACC-M8MS-4QO-025-M | Carlton-Bates |
SACC-M 8MS-4QO-0,25-M | TTI Europe |
Circular Metric Connectors SACC-M8MS-4QO-0.25-M | Sager |
Where can I find additional details, specifications and documents for a 1441011?
Additional datasheets, footprints and schematics for 1441011 are listed on our Part Details page. You can also find images and similar parts to 1441011 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1441011 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1441011 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1441011 fall under?
The 1441011 is listed under Electronic & Electrical Components > Sensors & Transducers > Sensors.
Can I view similar or alternative parts?
You can view similar parts to 1441011 when available in the Sensors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1441011 you can contact the distributor directly for product support, shipping queries etc.
Is the 1441011 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1441011 have stock available?
Authorised distributors including Distrelec, RS, RS Americas, Newark Electronics and element14 have stock available or on a lead time for 1441011.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1441011 often in real-time on the comparison pages.
What if I can't find stock of 1441011?
You can fill out our help required form which you can use to request a quote for 1441011 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.