1440-18-2 Test Equipment Accessories by Pomona Electronics

TEST LEAD RED 457MM 60VDC 15A

Status: Unknown
Series: Model 1440 Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$9.88

Distributor Stock
Logo for Farnell
Farnell
from US$12.26
No stock
Buy Now
Logo for RS Americas
RS Americas
from US$10.71
3
in stock
Buy Now
Logo for Heilind Electronics
Heilind Electronics
-
3
in stock
Buy Now
Logo for Heilind Electronics Asia
Heilind Electronics Asia
-
1
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$9.88
-
Buy Now
Logo for element14
element14
from US$16.88
-
Buy Now

Specifications

Test Connector Type A 4mm Stackable Banana Plug
Test Connector Type B 4mm Stackable Banana Plug
Voltage Rating 60VDC
Current Rating 15A
Insulator Colour Red
Lead Length - Metric 457mm
Lead Length - Imperial 18"
Product Range Model 1440 Series
SVHC No SVHC (15-Jun-2015)
Lead Length 457mm

Alternative Descriptions

BANANA PLUG PATCH CORD (RED) | Pomona Electronics 1440-18-2 | RS Americas
BANANA PLUG PATCH CORD (RED) | Heilind Electronics
Test Lead, Red, 457.2Mm, 60V, 15A | Newark Electronics
TEST LEAD, RED, 457MM, 60VDC, 15A | element14


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 1440-18-2?

Additional datasheets, footprints and schematics for 1440-18-2 are listed on our Part Details page. You can also find images and similar parts to 1440-18-2 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 1440-18-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1440-18-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 1440-18-2 fall under?

The 1440-18-2 is listed under Test Equipment > Test Equipment Accessories > Test Leads & Probes.

Can I view similar or alternative parts?

You can view similar parts to 1440-18-2 when available in the Test Leads & Probes range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 1440-18-2 you can contact the distributor directly for product support, shipping queries etc.

Is the 1440-18-2 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 1440-18-2 have stock available?

Authorised distributors including RS Americas, Heilind Electronics, Heilind Electronics Asia, Newark Electronics and element14 have stock available or on a lead time for 1440-18-2.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 1440-18-2 often in real-time on the comparison pages.

What if I can't find stock of 1440-18-2?

You can fill out our help required form which you can use to request a quote for 1440-18-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay