Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 1440002-8 |
Prices starting from US$1.56
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$3.28
|
60,903
in stock
|
Buy Now | |
Rapid Electronics
from US$2.40
|
60,903
in stock
|
Buy Now | |
Chip One Stop
from US$1.56
|
60,903
in stock
|
Buy Now | |
RS Americas
from US$2.62
|
986
in stock
|
Buy Now | |
element14
from US$1.72
|
71
in stock
|
Buy Now | |
Farnell
from US$1.64
|
69
in stock
|
Buy Now | |
Newark Electronics
from US$1.83
|
-
|
Buy Now | |
Avnet America
from US$1.85
|
-
|
Buy Now | |
TTI Europe
from US$1.71
|
-
|
Buy Now |
Product Weight | .459oz, 13g |
---|---|
Insulation Special Features | 10000V Initial Surge Withstand Voltage between Contacts & Coil |
Terminal Type | PCB-THT |
Contact Current Class | 10 – 20A, 16A |
Contact Number of Poles | 1 |
Contact Material | AgNi90/10 |
Contact Current Rating (Max) | 16A |
Contact Arrangement | 1 Form A (NO) |
Insulation Clearance Class | 5 – 8mm |
Product Length | 1.15in, 29.21mm |
Insulation Clearance Between Contact & Coil | .217in, 5.5mm |
Length Class (Mechanical) | 25 – 30mm |
Product Height | .811in, 20.6mm |
Width Class (Mechanical) | 12 – 16mm |
Product Width | 12.8mm, .504in |
Height Class (Mechanical) | 20 – 25mm |
Contact Switching Load (Min) | 100mA @ 5V |
Insulation Creepage Between Contact & Coil | .315in, 8mm |
Contact Limiting Breaking Current | 16A |
Contact Limiting Short-Time Current | 16A |
Insulation Initial Dielectric Between Coil & Contact Class | 4000V |
Contact Switching Voltage (Max) | 240VAC, 24VDC |
Coil Power Rating Class | 500 – 600mW |
Coil Special Features | Sensitive Version, UL Coil Insulation Class A |
Insulation Initial Dielectric Between Open Contacts | 1000Vrms |
Insulation Initial Resistance | 1000MΩ |
Coil Resistance | 270Ω |
Coil Voltage Rating | 12VDC |
Insulation Creepage Class | 5.5 – 8mm |
Contact Limiting Making Current | 16A |
Contact Voltage Rating | 240VAC |
Contact Limiting Continuous Current | 16A |
Coil Magnetic System | Monostable, DC |
Coil Power Rating DC | 540mW |
Insulation Initial Dielectric Between Contacts & Coil | 5000Vrms |
Relay Mounting Type | Printed Circuit Board |
Packaging Method | Box & Carton |
実装方法 | Box & Carton |
Power Relay Type | Standard |
Environmental Ambient Temperature (Max) | 70°C, 158°F |
Environmental Category of Protection | RTIII |
Environmental Ambient Temperature Class | 50 – 70°C |
Low Signal Relays-PCB SPST-NO 16A 12VDC 6 PIN | Rapid Electronics |
TE Connectivity OZ-SH-112LM1 294 Power/Signal Relay 1 Fo | Distrelec |
Relay, General Purpose, Non-Latching, 16A, 12VDC, 1-Pole, OZ/OZT Series | TE Connectivity 1440002-8 | RS Americas |
POWER RELAY, 12VDC, SPST-NO, 16A, THT | element14 |
Oz-Sh-112Lm1,294 |Amp Te Connectivity 1440002-8 | Newark Electronics |
Electromechanical Relay SPST-NO 16A 12VDC 270Ohm Through Hole | Avnet America |
APPLIANCE PCB RELAYS | TTI Europe |
Where can I find additional details, specifications and documents for a 1440002-8?
Additional datasheets, footprints and schematics for 1440002-8 are listed on our Part Details page. You can also find images and similar parts to 1440002-8 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1440002-8 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1440002-8 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1440002-8 fall under?
The 1440002-8 is listed under Relays, Contactors & Switches > Relays > Power Relays.
Can I view similar or alternative parts?
You can view similar parts to 1440002-8 when available in the Power Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1440002-8 you can contact the distributor directly for product support, shipping queries etc.
Is the 1440002-8 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1440002-8 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Distrelec, RS Americas and element14 have stock available or on a lead time for 1440002-8.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1440002-8 often in real-time on the comparison pages.
What if I can't find stock of 1440002-8?
You can fill out our help required form which you can use to request a quote for 1440002-8 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.