Status: | Unknown |
---|---|
Series: | 1440 Series |
RoHS: | Unknown |
Test Connector Type A | Banana Plug Stackable |
---|---|
Test Connector Type B | Banana Plug Stackable |
Voltage Rating | 60VDC |
Current Rating | 15A |
Insulator Colour | Red |
Lead Length - Metric | 610mm |
Lead Length - Imperial | 24" |
Product Range | 1440 Series |
SVHC | No SVHC (07-Jul-2017) |
Test Lead, Red, 609.6Mm, 60V, 15A | Newark Electronics |
TEST LEAD, RED, 609.6MM, 60V, 15A | element14 |
BANANA PLUG PATCH CORD (RED) | Pomona Electronics 1440-24-2 | RS Americas |
Where can I find additional details, specifications and documents for a 1440-24-2.?
Additional datasheets, footprints and schematics for 1440-24-2. are listed on our Part Details page. You can also find images and similar parts to 1440-24-2. on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1440-24-2. on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1440-24-2. price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1440-24-2. fall under?
The 1440-24-2. is listed under Test Equipment > Test Equipment Accessories > Test Leads & Probes.
Can I view similar or alternative parts?
You can view similar parts to 1440-24-2. when available in the Test Leads & Probes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1440-24-2. you can contact the distributor directly for product support, shipping queries etc.
Is the 1440-24-2. RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1440-24-2. have stock available?
Authorised distributors including Newark Electronics, element14, Farnell and RS Americas have stock available or on a lead time for 1440-24-2..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1440-24-2. often in real-time on the comparison pages.
What if I can't find stock of 1440-24-2.?
You can fill out our help required form which you can use to request a quote for 1440-24-2. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.