143H Transformers by Hammond Manufacturing

AUDIO TRANSFORMER

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$34.78

Distributor Stock
Logo for Newark
Newark
from US$34.78
2
in stock
Buy Now
Logo for RS Americas
RS Americas
from US$35.30
-
Buy Now
Logo for Carlton-Bates
Carlton-Bates
from US$46.19
-
Buy Now
Logo for Richardson RFPD
Richardson RFPD
-
-
Buy Now
Logo for Sager
Sager
-
-
Buy Now

Alternative Descriptions

Audio Transformer Rohs Compliant: Yes |Hammond 143H | Newark Electronics
Transformer Audio Driver 30mW 1500Ohm Primary 500Ohm Secondary 150Hz-15kHz | Hammond Manufacturing 143H | RS Americas
Audio Transformer, 0.03VA, Wire Leads Terminals, 1 Output, 0.69 in. H x 1.00 in. W x 0.69 in. D | Carlton-Bates


143H Semiconductors - Tools by Wakefiled Thermal Solutions

Compression Clamp Assemblies for Semicondutors to 3.50in.

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Alternative Descriptions

CLAMP COMPRESSION SYSTEM | Richardson RFPD
Heat Sinks Compression Mounting Clamp Assemblies for Semis to 88.9mm dia., 121.9-134.6mm | Sager

Frequently Asked Questions

Where can I find additional details, specifications and documents for a 143H?

Additional datasheets, footprints and schematics for 143H are listed on our Part Details page. You can also find images and similar parts to 143H on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 143H on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 143H price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 143H fall under?

The 143H is listed under Transformers > More Transformers.

Can I view similar or alternative parts?

You can view similar parts to 143H when available in the More Transformers range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 143H you can contact the distributor directly for product support, shipping queries etc.

Is the 143H RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 143H have stock available?

Authorised distributors including Newark Electronics, RS Americas, Carlton-Bates, Richardson RFPD and Sager have stock available or on a lead time for 143H.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 143H often in real-time on the comparison pages.

What if I can't find stock of 143H?

You can fill out our help required form which you can use to request a quote for 143H from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay