Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.07
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.12
|
41,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.13
|
41,000
in stock
|
Buy Now | |
element14
from US$0.11
|
41,000
in stock
|
Buy Now | |
Heilind Electronics
from US$0.07
|
24,937
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.07
|
7,481
in stock
|
Buy Now | |
Avnet America
from US$0.07
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Mating Tab Width | .039in, 1mm |
---|---|
Typical Current Rating | 11A |
Contact Termination Area Plating Material | Gold (Au) |
Terminal & Splice Type | Tab |
Mating Tab Thickness | .025in, .64mm |
Interface Plating | Tin (Sn) |
Crimp Type | F-Crimp |
Wire Size Search | 18AWG, .5mm², .6mm², 19AWG, .75mm² |
Wire Insulation Diameter | .055 – .081in, 1.4 – 2.06mm |
Wire Size | .5 – .75mm², 20 – 18AWG |
Agency/Standard | SAE/USCAR-2, USCAR-21 |
Terminal Transmits | 0 – 24 A (Low Power) |
Primary Locking Feature | Clean Body |
Sealable | No |
Wire Type | Copper |
Termination Method | Double Crimp |
Operating Temperature Range | -40 – 125°C, -40 – 125°F |
Contact, Pin, 20-18Awg, Crimp | Newark Electronics |
CONTACT, PIN, 20-18AWG, CRIMP | element14 |
GET MALE TERM, B, SN | Heilind Electronics |
Contact PIN Crimp ST Cable Mount | Avnet America |
Where can I find additional details, specifications and documents for a 1438299-4?
Additional datasheets, footprints and schematics for 1438299-4 are listed on our Part Details page. You can also find images and similar parts to 1438299-4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1438299-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1438299-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1438299-4 fall under?
The 1438299-4 is listed under Terminals & Splices > Automotive, Truck, Bus, & Off-Road Terminals.
Can I view similar or alternative parts?
You can view similar parts to 1438299-4 when available in the Automotive, Truck, Bus, & Off-Road Terminals range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1438299-4 you can contact the distributor directly for product support, shipping queries etc.
Is the 1438299-4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1438299-4 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Heilind Electronics and Heilind Electronics Asia have stock available or on a lead time for 1438299-4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1438299-4 often in real-time on the comparison pages.
What if I can't find stock of 1438299-4?
You can fill out our help required form which you can use to request a quote for 1438299-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.