Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | C01CA-R330R0 |
Plating Material | Unplated |
---|---|
Number of Serrations | 0 |
Material Thickness | .02in, .51mm |
Wire Insulation Diameter (Max) | 5.97mm, .235in |
Overall Length | 7.62mm, .3in |
Government Qualified | No |
Wire Insulation Support | With |
Heavy Duty | No |
Packaging Method | Strip |
Packaging Quantity | 15000 |
Wire/Cable Type | Solid, Stranded |
Insulated | No |
Sealable | No |
Serrated | No |
Support Style | Insulation Support |
Barrel Type | Open Barrel |
Splice Terminal 9.14mm 8.76mm Automotive Strip | Future Electronics |
Splice Terminal 9.14mm 8.76mm | Avnet America |
Special Order: ID BAND .020 AL Splice Type: Splice Accessory Sealable: No Compatible Insulation Diameter Range: .235 in Compatible Insulation Diameter Range: 5.97 mm Terminal Material Thickness: .02 in Splice Accessory .235" 5.97 mm | Electrical Wire Splice | Part Number: 1438254-1 | Internal Number: 1438254-1 | Alias Number: C01CA-R330R0 | TE Connectivity | TE Store |
ID BAND C01CA-R330R0 | Power and Signal Group |
Where can I find additional details, specifications and documents for a 1438254-1?
Additional datasheets, footprints and schematics for 1438254-1 are listed on our Part Details page. You can also find images and similar parts to 1438254-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1438254-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1438254-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1438254-1 fall under?
The 1438254-1 is listed under Terminals & Splices > Splices.
Can I view similar or alternative parts?
You can view similar parts to 1438254-1 when available in the Splices range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1438254-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1438254-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1438254-1 have stock available?
Authorised distributors including Future Electronics, Avnet America, TE Store, Farnell and Power and Signal Group have stock available or on a lead time for 1438254-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1438254-1 often in real-time on the comparison pages.
What if I can't find stock of 1438254-1?
You can fill out our help required form which you can use to request a quote for 1438254-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.