Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 105585 |
Splice Material | Brass |
---|---|
Plating Material | Pre-Tin |
Splice Features | End Feed |
Number of Serrations | 0 |
Splice Capacity | 1 |
Terminal & Splice Type | Splice |
Wire Size | 1600 – 3000CMA, 18 – 16AWG, .8 – 1.3mm² |
Overall Length | 14.7mm, .58in |
Wire Insulation Diameter (Max) | 3.68mm, .145in |
Government Qualified | No |
Wire Insulation Support | With |
Heavy Duty | No |
Packaging Method | Reel |
Splice Type | Butt Splice |
Product Type | Splice |
Support Style | Non - Insulation Support |
Insulated | No |
Sealable | No |
Serrated | No |
Barrel Type | Open Barrel |
Accessory Type | Splice |
Wire/Cable Type | Stranded |
Operating Temperature Range | -40 – 110°C, -40 – 230°F |
Splice, Butt, Heater Wire 18-16Awg Ptpbr |Amp Te Connectivity 1438246-2 | Newark Electronics |
Splice Terminal 16-18AWG 14.7mm 4.3mm Tin | Avnet America |
Where can I find additional details, specifications and documents for a 1438246-2?
Additional datasheets, footprints and schematics for 1438246-2 are listed on our Part Details page. You can also find images and similar parts to 1438246-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1438246-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1438246-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1438246-2 fall under?
The 1438246-2 is listed under Terminals & Splices > Splices.
Can I view similar or alternative parts?
You can view similar parts to 1438246-2 when available in the Splices range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1438246-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 1438246-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1438246-2 have stock available?
Authorised distributors including Newark Electronics, Avnet America and Farnell have stock available or on a lead time for 1438246-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1438246-2 often in real-time on the comparison pages.
What if I can't find stock of 1438246-2?
You can fill out our help required form which you can use to request a quote for 1438246-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.