Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | B67AA-H104A0 |
Splice Material | Brass |
---|---|
Plating Material | Unplated |
Splice Capacity | 1 |
Number of Serrations | 0 |
Terminal & Splice Type | Splice |
Wire Insulation Diameter (Max) | 1.02in, 26mm |
Overall Length | .58in, 14.7mm |
Wire Size | 16 – 18AWG |
Government Qualified | No |
Wire Insulation Support | With |
Heavy Duty | No |
Packaging Method | Reel |
Wire/Cable Type | Discrete Wire |
Splice Type | Butt Splice |
Product Type | Splice |
Support Style | Insulation Piercing |
Insulated | No |
Sealable | No |
Serrated | No |
Barrel Type | Open Barrel |
Accessory Type | Splice |
Operating Temperature Range | -40 – 110°C, -40 – 230°F |
Splice, 18Awg-16Awg | Newark Electronics |
Butt Splice Terminal 16-18AWG 14.7mm 4.3mm Reel | Avnet America |
Splice, Butt, Heater Wire | TE Connectivity 1438246-1 | RS Americas |
Terminals B67AA-H104A0 | Sager |
SPLICE, BUTT, HEATER WIRE 18-16 AWG BR | Farnell |
Where can I find additional details, specifications and documents for a 1438246-1?
Additional datasheets, footprints and schematics for 1438246-1 are listed on our Part Details page. You can also find images and similar parts to 1438246-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1438246-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1438246-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1438246-1 fall under?
The 1438246-1 is listed under Terminals & Splices > Splices.
Can I view similar or alternative parts?
You can view similar parts to 1438246-1 when available in the Splices range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1438246-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1438246-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1438246-1 have stock available?
Authorised distributors including Newark Electronics, Avnet America, RS Americas, Avnet Asia and Sager have stock available or on a lead time for 1438246-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1438246-1 often in real-time on the comparison pages.
What if I can't find stock of 1438246-1?
You can fill out our help required form which you can use to request a quote for 1438246-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.