Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | T01-0580-S07 |
Prices starting from US$22.02
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$22.02
|
911
in stock
|
Buy Now | |
Newark Electronics
from US$33.43
|
911
in stock
|
Buy Now | |
Rapid Electronics
from US$26.38
|
911
in stock
|
Buy Now | |
Chip One Stop
from US$25.80
|
911
in stock
|
Buy Now | |
Farnell
from US$42.28
|
730
in stock
|
Buy Now | |
Avnet America
from US$26.20
|
-
|
Buy Now | |
Boersig
from US$27.16
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Number of Positions | 7 |
---|---|
Contact Type | Socket |
Assembly Length | 17.7mm |
Wire Size | .14mm² |
Operating Voltage | 60VAC |
UL Flammability Rating | UL 94V-2 |
Packaging Quantity | 25 |
Product Type | Connector |
Connector Style | Receptacle |
Sealable | Yes |
Operating Temperature Range | -40 – 80°C |
Standard Circular Conn T01-0599-B07-B= Industrial |Amp Te Connectivity 1437720-6 | Newark Electronics |
Standard Circular Conn T01-0599-B07-B= INDUSTRIAL | Rapid Electronics |
TE Connectivity - AMP T01-0580-S07-FEMALE REC PANEL MNT SOLDER | Distrelec |
INDUSTRIAL CIRCULAR CONNECTORS | Farnell |
Conn Shielded Circular Subminiature RCP 7 POS Solder ST Panel Mount 7 Terminal 1 Port | Avnet America |
Where can I find additional details, specifications and documents for a 1437720-6?
Additional datasheets, footprints and schematics for 1437720-6 are listed on our Part Details page. You can also find images and similar parts to 1437720-6 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1437720-6 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1437720-6 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1437720-6 fall under?
The 1437720-6 is listed under Connectors > Circular Connectors > Standard Circular Connectors.
Can I view similar or alternative parts?
You can view similar parts to 1437720-6 when available in the Standard Circular Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1437720-6 you can contact the distributor directly for product support, shipping queries etc.
Is the 1437720-6 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1437720-6 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 1437720-6.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1437720-6 often in real-time on the comparison pages.
What if I can't find stock of 1437720-6?
You can fill out our help required form which you can use to request a quote for 1437720-6 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.