Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | T01-0580-S05 |
Prices starting from US$17.55
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$17.55
|
185
in stock
|
Buy Now | |
Rapid Electronics
from US$18.70
|
296
in stock
|
Buy Now | |
Newark Electronics
from US$22.19
|
111
in stock
|
Buy Now | |
Chip One Stop
from US$19.50
|
111
in stock
|
Buy Now | |
Farnell
from US$22.19
|
90
in stock
|
Buy Now | |
Avnet Abacus
-
|
4,025
in stock
|
Buy Now | |
Future Electronics
from US$19.52
|
-
|
Buy Now | |
Avnet America
from US$18.61
|
-
|
Buy Now | |
RS Americas
from US$22.11
|
-
|
Buy Now | |
Boersig
from US$19.27
|
-
|
Buy Now | |
TE Store
from US$40.11
|
-
|
Buy Now |
Number of Positions | 5 |
---|---|
Contact Type | Socket |
Wire Size | 24AWG, .25mm² |
Assembly Length | 17.7mm |
Operating Voltage | 60VAC |
UL Flammability Rating | UL 94V-2 |
Packaging Quantity | 25 |
Connector Style | Receptacle |
Product Type | Connector |
Sealable | Yes |
Operating Temperature Range | -40 – 80°C |
Standard Circular Connector HDR CONTACT 5P | Rapid Electronics |
TE Connectivity - AMP T01-0580-S05-FEMALE REC PANEL MNT SOLDER | Distrelec |
Standard Circular Connector Hdr Contact 5P |Amp Te Connectivity 1437720-3 | Newark Electronics |
INDUSTRIAL CIRCULAR CONNECTORS | Farnell |
Conn Shielded Circular Subminiature SKT 5 POS Solder ST Panel Mount 5 Terminal 1 Port | Avnet Abacus |
TRIAD 01 Series, 5 Pole Panel Mount Subminiature Connector Socket, IP65 | TE Connectivity 1437720-3 | RS Americas |
Special Order: T01-0580-S05-FEMALE REC PANEL MNT SOLDER Connector System: Wire-to-Panel Number of Positions: 5 Sealable: Yes Connector & Contact Terminates To: Wire & Cable Contact Current Rating (Max): 3 A Wire-to-Panel 5 Wire & Cable | Standard Circular Connector | Part Number: 1437720-3 | Internal Number: 1437720-3 | Alias Number: T01-0580-S05 | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a 1437720-3?
Additional datasheets, footprints and schematics for 1437720-3 are listed on our Part Details page. You can also find images and similar parts to 1437720-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1437720-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1437720-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1437720-3 fall under?
The 1437720-3 is listed under Connectors > Circular Connectors > Standard Circular Connectors.
Can I view similar or alternative parts?
You can view similar parts to 1437720-3 when available in the Standard Circular Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1437720-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 1437720-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1437720-3 have stock available?
Authorised distributors including Rapid Electronics, Distrelec, Newark Electronics, Chip One Stop and Farnell have stock available or on a lead time for 1437720-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1437720-3 often in real-time on the comparison pages.
What if I can't find stock of 1437720-3?
You can fill out our help required form which you can use to request a quote for 1437720-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.