Status: | Unknown |
---|---|
Series: | PKS Series |
RoHS: | Unknown |
Shaft Type | Round Shaft |
---|---|
Shaft Diameter | 6.35mm |
Knob Material | Phenolic |
Knob / Dial Style | Round Knurled Skirted with Dial |
Knob Diameter | 29.9mm |
Product Range | PKS Series |
SVHC | No SVHC (27-Jun-2018) |
Pks1132B51/4=5-0-5 1/4 Pks-113 |Amp Te Connectivity 1437625-1 | Newark Electronics |
Knobs&Dials PKS1132B51/4=5-0-5 1/4 PKS-113 | Rapid Electronics |
KNOB, STRAIGHT KNURL, 29.9MM | Farnell |
Knurl Knob for Rotary Switch | Avnet America |
Knobs & Dials KNURL KNOB +5-0-5 SKIRT IND | Sager |
Where can I find additional details, specifications and documents for a 1437625-1 .?
Additional datasheets, footprints and schematics for 1437625-1 . are listed on our Part Details page. You can also find images and similar parts to 1437625-1 . on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1437625-1 . on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1437625-1 . price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1437625-1 . fall under?
The 1437625-1 . is listed under TE Connectivity Parts.
Can I view similar or alternative parts?
You can view similar parts to 1437625-1 . when available in the TE Connectivity Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1437625-1 . you can contact the distributor directly for product support, shipping queries etc.
Is the 1437625-1 . RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1437625-1 . have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Farnell and Avnet America have stock available or on a lead time for 1437625-1 ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1437625-1 . often in real-time on the comparison pages.
What if I can't find stock of 1437625-1 .?
You can fill out our help required form which you can use to request a quote for 1437625-1 . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.