Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 1437625-5 |
Prices starting from US$2.77
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$3.46
|
No stock
|
Buy Now | |
Heilind Electronics
from US$3.97
|
234
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$3.97
|
78
in stock
|
Buy Now | |
Newark Electronics
from US$5.23
|
17
in stock
|
Buy Now | |
Rapid Electronics
from US$3.53
|
17
in stock
|
Buy Now | |
Chip One Stop
from US$4.36
|
17
in stock
|
Buy Now | |
Avnet America
from US$3.30
|
-
|
Buy Now | |
element14
from US$4.46
|
-
|
Buy Now | |
Sager
from US$2.77
|
-
|
Buy Now | |
Farnell
from US$4.08
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Color | Black |
---|---|
Material | Phenolic |
Knob Design | Straight Knurl |
Spinner | Without |
Skirt | With |
Spin Plate | Without |
Diameter | 36.1mm, 1.42in |
Shaft Size | .25in, 6.35mm |
Indicator Location | On Skirt |
Indicator Style | Arrowhead |
Comment | Top spun aluminum inlay |
Product Type | Knob |
PKS90B1/4=KNOB PLASTIC W/SKIRT | Heilind Electronics |
Knobs&dials 1.42 Arrw Ind/Skrt Str Knurl Knob Rohs Compliant: Yes |Alcoswitch Te Connectivity 1437625-5 | Newark Electronics |
Knobs&Dials 1.42 ARRW IND/SKRT STR KNURL KNOB | Rapid Electronics |
Switch Access Rotary Switch Round Knob | Avnet America |
KNOB, ROUND SHAFT, PHENOLIC, 36.1MM | element14 |
TE Connectivity - AMP Knob PKS90B1/4%3DKNOB PLASTIC W/SKIRT | Distrelec |
Knobs & Dials 1.42 ARRW IND/SKRT STR KNURL KNOB | Sager |
Where can I find additional details, specifications and documents for a 1437625-5?
Additional datasheets, footprints and schematics for 1437625-5 are listed on our Part Details page. You can also find images and similar parts to 1437625-5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1437625-5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1437625-5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1437625-5 fall under?
The 1437625-5 is listed under Relays, Contactors & Switches > Switches > Switch Knobs.
Can I view similar or alternative parts?
You can view similar parts to 1437625-5 when available in the Switch Knobs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1437625-5 you can contact the distributor directly for product support, shipping queries etc.
Is the 1437625-5 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1437625-5 have stock available?
Authorised distributors including Heilind Electronics, Heilind Electronics Asia, Newark Electronics, Rapid Electronics and Chip One Stop have stock available or on a lead time for 1437625-5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1437625-5 often in real-time on the comparison pages.
What if I can't find stock of 1437625-5?
You can fill out our help required form which you can use to request a quote for 1437625-5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.