Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 1437623-4 |
Prices starting from US$6.47
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$6.47
|
577
in stock
|
Buy Now | |
Newark Electronics
from US$9.01
|
577
in stock
|
Buy Now | |
Rapid Electronics
from US$7.16
|
577
in stock
|
Buy Now | |
Chip One Stop
from US$8.39
|
577
in stock
|
Buy Now | |
Farnell
from US$17.67
|
470
in stock
|
Buy Now | |
Heilind Electronics
from US$8.74
|
75
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$8.74
|
25
in stock
|
Buy Now | |
Avnet America
from US$7.37
|
-
|
Buy Now | |
Sager
from US$7.80
|
-
|
Buy Now |
Material | Aluminum |
---|---|
Color | Black |
Knob Design | 3 Flute |
Spin Plate | Without |
Spinner | Without |
Skirt | With |
Diameter | .5in, 12.7mm |
Shaft Size | .25in, 6.35mm |
Indicator Style | Line |
Indicator Location | Side & Skirt |
Product Type | Knob |
Ks500B1/4=Knob Blk W/Skirt 1/4 |Amp Te Connectivity 1437623-4 | Newark Electronics |
TE Connectivity - AMP Knob KS500B1/4%3DKNOB BLK W/SKIRT 1/4 | Distrelec |
KNOB, FLUTED, 12.7MM | Farnell |
KS500B1/4=KNOB BLK W/SKIR T 1/4 | Heilind Electronics |
Switch Access Rotary Switch Round Knob | Avnet America |
Knobs & Dials BK AL W/ IND LN SKRT | Sager |
Where can I find additional details, specifications and documents for a 1437623-4?
Additional datasheets, footprints and schematics for 1437623-4 are listed on our Part Details page. You can also find images and similar parts to 1437623-4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1437623-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1437623-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1437623-4 fall under?
The 1437623-4 is listed under Relays, Contactors & Switches > Switches > Switch Knobs.
Can I view similar or alternative parts?
You can view similar parts to 1437623-4 when available in the Switch Knobs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1437623-4 you can contact the distributor directly for product support, shipping queries etc.
Is the 1437623-4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1437623-4 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 1437623-4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1437623-4 often in real-time on the comparison pages.
What if I can't find stock of 1437623-4?
You can fill out our help required form which you can use to request a quote for 1437623-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.