Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 1437606-1 |
Color | White |
---|---|
Seal Type | Dust Sealed |
Tactile | No |
Number of Contacts | 11 |
Number of Switches | 11 |
Housing Material | Plastic |
Housing Color | Black |
Process Sealed | No |
Attachment Method | Snap-Together |
Comment | For decimal switches. |
Illuminated | No |
Product Type | Connector |
Accessory Type | Connector |
Termination Type | PC Pins |
Oil-Tight | No |
Thumbwheel Switches & Pushwheel Switches SWITCH PUSHWHEEL PC PINS DPS8 | Sager |
B11LS= SW CONN 11 TERM/SMC-111 | Farnell |
Conn Wire to Board PIN 11 POS Solder ST | Avnet America |
Where can I find additional details, specifications and documents for a 1437606-1?
Additional datasheets, footprints and schematics for 1437606-1 are listed on our Part Details page. You can also find images and similar parts to 1437606-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1437606-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1437606-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1437606-1 fall under?
The 1437606-1 is listed under Relays, Contactors & Switches > Switches > Hardware & Switch Seals.
Can I view similar or alternative parts?
You can view similar parts to 1437606-1 when available in the Hardware & Switch Seals range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1437606-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1437606-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1437606-1 have stock available?
Authorised distributors including Sager, Farnell and Avnet America have stock available or on a lead time for 1437606-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1437606-1 often in real-time on the comparison pages.
What if I can't find stock of 1437606-1?
You can fill out our help required form which you can use to request a quote for 1437606-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.