Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 1437603-2 |
Repeating Readout | Without |
---|---|
Configuration (Pole-Throw) | Single Pole - Single Throw |
Number of Positions | 10 |
Contact Base Material | Copper Alloy |
Contact Current Rating | .4VA |
Wheel Markings | 0-9 |
Mounting Type | Snap Detent |
Mounting Location | Front |
Product Type | Switch |
Code Type | 1-2-4-8 BCD |
Termination Type | Card Edge Tabs |
DIGITAL SW, BCD, PANEL MOUNT | element14 |
Thumbwheel switch Panel Mount PUSHWHEEL | RS |
EM SWIT | Avnet America |
Thumbwheel Switches & Pushwheel Switches SWITCH PUSHWHEEL 1-2-4-8BCD | Sager |
Where can I find additional details, specifications and documents for a 1437603-2?
Additional datasheets, footprints and schematics for 1437603-2 are listed on our Part Details page. You can also find images and similar parts to 1437603-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1437603-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1437603-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1437603-2 fall under?
The 1437603-2 is listed under Relays, Contactors & Switches > Switches > Pushwheel Switches.
Can I view similar or alternative parts?
You can view similar parts to 1437603-2 when available in the Pushwheel Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1437603-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 1437603-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1437603-2 have stock available?
Authorised distributors including element14, RS, Avnet America, Sager and Farnell have stock available or on a lead time for 1437603-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1437603-2 often in real-time on the comparison pages.
What if I can't find stock of 1437603-2?
You can fill out our help required form which you can use to request a quote for 1437603-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.