Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 1437575-3 |
Actuator Travel | 1.5mm, .0591in |
---|---|
Actuator Color | Black |
Actuator Material | Nylon |
Configuration (Pole-Throw) | Single Pole - Three Throw |
Number of Actuators | Single |
Number of Positions | 3 |
Switch Contact Plating Material | Silver |
Contact Base Material | Beryllium Copper |
Contact Current Rating | .3A |
Width | 2.64mm, .1039in |
Actuator Length | 1.53mm, .06in |
Length | 9.8mm, .3858in |
Stamped Marking | With |
UL Flammability Rating | UL 94-HB, UL 94V-0 |
PCB Mount Retention Type | Extended |
Mounting Angle | Vertical |
Mounting Type | Surface Mount |
Packaging Method | Box & Carton |
Switch Type | Slide |
Actuator Style | Side |
Product Type | Switch |
Grade | Economy |
Terminal Configuration | Reverse L |
Switch Style | Low Profile |
Threaded Case | Without |
Termination Type | PC |
Switch Slide SP3T Side Slide 0.3A 4VDC Gull Wing SMD | Avnet America |
Slide Switches SP3T RA SMT SLIDE | Sager |
Where can I find additional details, specifications and documents for a 1437575-3?
Additional datasheets, footprints and schematics for 1437575-3 are listed on our Part Details page. You can also find images and similar parts to 1437575-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1437575-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1437575-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1437575-3 fall under?
The 1437575-3 is listed under Relays, Contactors & Switches > Switches > Slide Switches.
Can I view similar or alternative parts?
You can view similar parts to 1437575-3 when available in the Slide Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1437575-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 1437575-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1437575-3 have stock available?
Authorised distributors including Avnet America, Sager and Avnet Abacus have stock available or on a lead time for 1437575-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1437575-3 often in real-time on the comparison pages.
What if I can't find stock of 1437575-3?
You can fill out our help required form which you can use to request a quote for 1437575-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.